- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Actuator Material | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | NEMA Rating | Operating Force (N) | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Switch Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Sealing | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-162M-1C24 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 30V | 16A AC 10A DC | - | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | IP00 | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 60gf | - | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | 15.9mm | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GL13-2 Omron Electronics Inc-EMC Div | 137 |
| Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | unknown | 100mA | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | 125V | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2S-10L13D Omron Electronics Inc-EMC Div | 1417 |
| Datasheet | 15 Weeks | Screw, Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | D2S | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | 250V | 10A AC | Straight | IP40 | - | 10A | PC Pin | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.449 (11.4mm) | 6.118gf | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G-3C25-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 250V | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G6M-2C24-K Omron Electronics Inc-EMC Div | 129 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NC | On-Mom | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4SL-N2HFG-DN Omron Automation and Safety | 2525 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLNJ-G-N Omron Automation and Safety | 131 | - | Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2014 | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | - | - | 15,000,000 Cycles | - | - | - | 150gf | - | - | - | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-6G6M-1C24-K Omron Electronics Inc-EMC Div | 376 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G4M-3C24-K Omron Electronics Inc-EMC Div | 59 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G4-1C24-K Omron Electronics Inc-EMC Div | 155 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G5M-3A4-K Omron Electronics Inc-EMC Div | 164 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | - | 120gf | - | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G1M-1A5-K Omron Electronics Inc-EMC Div | 147 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | - | 200gf | - | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V1661C25R Omron | In Stock | - | - | - | - | - | - | - | - | - | Hinge Roller Lever | 10.3 | 15.9 | 29.4 | Straight | - | - | EAR99 | - | - | - | - | - | - | 16@250VAC | 1.5 | - | 105 | 372.85@(CSA/UL) | 50000000 | - | -25 | Screw Mount | - | - | 1.23 | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL4024-11103TM Omron Automation and Safety | 604 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() V2121C6R Omron | In Stock | - | - | - | - | - | - | - | - | - | Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | - | - | EAR99 | - | - | - | - | - | - | 21@250VAC | 1.5 | - | 80 | 372.85@(CSA/UL) | 50000000 | - | -25 | Screw Mount | - | - | 2.45 | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-20GQ21-B7-K Omron Automation and Safety | 47 |
| Datasheet | 5 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | - | - | 30V | 20A AC 6A DC | - | IP00 | - | 20A | Screw Terminal | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | SPDT | - | 1,000,000 Cycles | - | 20A | - | 630gf | - | - | - | - | 0.141 (3.6mm) | 0.014 (0.35mm) | 0.051 (1.3mm) | 1.313 (33.4mm) | 280gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | IP00 | ||
![]() D4NH-3FBC Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44534-3130 Omron | In Stock | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Omron Automation and Safety | Silver Alloy | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | + 55 C | - | - | - | - 20 C | - | - | Chassis Mount | 6 | - | 445343130 | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | Switch | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() 44506-6600 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | 445066600 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Pull Line Eyelet Mount | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | Hardware | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | ||
![]() 44506-6511 Omron | In Stock | - | - | 14 Weeks | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44506-6511 | - | - | + 80 C | - | - | - | - 25 C | - | - | Panel Mount | - | - | 445066511 | Active | - | 5.7 | - | - | 24 VDC | - | - | - | ER1022 | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Yellow | - | Switch Accessories | - | - | - | - | - | unknown | 5 mA | Screw | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | 4 NC / 2 NO | - | Switch Hardware | - | - | - | - | - | - | - | - | Hardware | - | E-Stop Included, Indicator Beacon Included | - | Switch Hardware | IP67 | 92 mm | 143 mm | 60 mm | - | - | - | - | - |