- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-10-1B5 Omron Electronics Inc-EMC Div | 127 |
| Datasheet | 19 Weeks | - | Chassis Mount | - | - | 300,000 Cycles | - | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 10A AC 600mA DC | - | IP40 | - | - | - | Screw Terminal | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | 200gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA12-2N-N Omron Automation and Safety | 2719 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | 750,000 Cycles | - | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | - | Screw | - | 80°C | -10°C | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | - | 1360gf | - | - | - | 70° | 12° | 15° | - | 120gf | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-9033 Omron Automation and Safety | 2278 |
| - | 3 Weeks | Chassis Mount | - | - | - | - | - | - | - | 2006 | D4C | - | Active | 1 (Unlimited) | - | Cable Leads | - | 70°C | -10°C | - | - | - | - | - | 16mm | - | - | - | - | - | - | - | - | On-Mom | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | 40mm | - | - | RoHS Compliant | - | IP67 | ||
![]() D3V-11G-1A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 6.2g | Silver | 200,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | - | Solder | - | 105°C | -25°C | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | 100gf | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2A-2110 Omron Electronics Inc-EMC Div | 5184 |
| Datasheet | 19 Weeks | Through Hole | Through Hole, Right Angle | - | - | 50,000 Cycles | Industrial grade | -10°C~80°C | Tray | 2011 | D2A | - | Active | Not Applicable | 3 | PC Pin | EAR99 | - | - | - | 30V | 100mA DC | Right Angle | IP00 | - | - | 100mA | PC Pin | - | - | 4.2 mm | Overtravel Plunger | SPDT | On-Mom | 50mOhm | 0.1A | - | - | - | - | - | 30V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100gf | - | - | - | - | - | - | 0.295 (7.5mm) | 15gf | - | - | - | - | 8mm | 6mm | - | RoHS Compliant | Lead Free | - | ||
![]() D2RV-L22E Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 9 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 3,000,000 Cycles | - | -10°C~60°C | Bulk | 2011 | D2RV | - | Active | Not Applicable | - | Quick Connect | - | 60°C | -10°C | - | 100V | 250mA DC | Straight | IP40 | - | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | 250mA | SPST | 100V | 10,000,000 Cycles | - | 25gf | - | - | - | 0.015 (0.4mm) | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.803 (20.4mm) | - | - | - | - | - | - | - | No | RoHS Compliant | - | IP40 | ||
![]() V-15G1-1E5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 100,000 Cycles | - | -25°C~80°C | Bulk | 2004 | V | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | 15A | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.5 mm | 1.5 mm | - | - | - | 15.9mm | No | RoHS Compliant | - | - | ||
![]() V-16G51-1C5-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 19 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | Quick Connect | - | 80°C | -25°C | - | 30V | 16A AC 100mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | 240gf | - | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SSG-5L3-3H Omron Electronics Inc-EMC Div | 24 |
| - | 22 Weeks | Chassis Mount, Screw | Chassis Mount | - | Silver | 200,000 Cycles | - | -25°C~125°C | Bulk | 2004 | SSG | - | Active | 1 (Unlimited) | - | Solder | - | 125°C | -25°C | - | 30V | 5A AC 4A DC | - | IP40 | - | - | 4A | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | 250V | 10,000,000 Cycles | - | 61gf | - | - | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2MC-5F1 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 9 Weeks | Chassis Mount | Chassis Mount | - | - | 100,000 Cycles | - | -25°C~80°C | Bulk | 2010 | D2MC | - | Active | Not Applicable | - | Quick Connect | - | 80°C | -25°C | - | - | 5A AC | - | IP40 | - | - | 5A | Quick Connect - 0.205 (5.2mm) | 125V | - | - | Without | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 0.076gfm | - | - | - | 17° | 3° | 21° | - | 0.009gfm | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4SL-N4HFG-D4 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA2-P1-N Omron Automation and Safety | 2906 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4A-3103N Omron Automation and Safety | 2759 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | 1,000,000 Cycles | - | -20°C~100°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | - | Screw | - | 100°C | -20°C | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 125V | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | 20gfm | - | - | - | 70° | 5° | 15° | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1604 Omron Automation and Safety | 2830 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | 2006 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SHL-W2155-ML Omron Automation and Safety | 11 |
| Datasheet | 21 Weeks | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 30V | 10A AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 260gf | - | - | - | 0.217 (5.5mm) | 0.156 (4.0mm) | 0.512 (13.0mm) | 1.319 (33.5mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4CC-4002-F4 Omron Automation and Safety | 2858 |
| Datasheet | 39 Weeks | - | - | - | - | - | - | - | - | 2002 | D4CC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D3V-6-3C24 Omron Electronics Inc-EMC Div | 90 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 6A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D3V-6G1M-3C24-K Omron Electronics Inc-EMC Div | 231 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | Silver | 500,000 Cycles | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | - | Quick Connect | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | 100gf | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() WLG2-RP40 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2014 | WL | - | Obsolete | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | 125V | 5A AC 400mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1000gf | - | - | - | 65° | 7° | 10° | - | 100gf | - | - | Sealed - Hermetically | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLGL-55LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2014 | WL | - | Obsolete | 1 (Unlimited) | - | Screw | - | 80°C | -10°C | - | 125V | 5A AC 400mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | - | 290gf | - | - | - | 65° | 7° | 10° | - | 25gf | - | - | Sealed - Hermetically, Status Indicator | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |