- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Package | Part # Aliases | Pole Throw Configuration | Product Status | RoHS | Switch Configuration | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Contact Gender | Empty Shell | Circuit | Switch Function | Backshell Type | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GW46 Omron | In Stock | - | - | - | - | - | - | - | - | Roller Lever | Roller Lever | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | Non-Illuminated | Omron | - | - | + 80 C | - | - | - | - | - 25 C | - | - | Chassis Mount | - | - | Z15GW46NC Z15GW46 | - | - | Details | - | 1.587328 oz | 30 VDC | - | - | - | - | - | - | - | - | - | - | - | Basic Switch | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Solder Lug | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | Snap Action Switches | - 25 C to + 80 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP00 | - | - | - | - | - | - | - | ||
![]() D3V-11G3-1C4-K Omron Electronics Inc-EMC Div | 197 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | 11A AC 6A DC | - | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | - | - | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | - | - | 0.125 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-10-1C24-T Omron | In Stock | - | - | - | - | - | - | - | - | Plunger | Pin Plunger | 10.3 | 15.9 | 27.8 | Straight | Omron Electronics | Silver | EAR99 | - | 100 | Non-Illuminated | Omron | 10@250VAC | 0.4 | + 150 C | 150 | 248.57@(CSA/UL) | 50000000 | Omron Electronics Inc-EMC Div | - 25 C | -25 | Screw Mount | Chassis Mount | 0.98 | Box | V-10-1C24-TBYOMI V101C24T V101C24TBYOMI | SPDT | Active | - | N.O./N.C. | 0.218699 oz | 8 VDC | - | - | - | V | - | - | Active | - | - | - | - | Heat Resistant | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 100 gf | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 | Basic / Snap Action Switches | IP40 | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS-1-F-4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS-1-FT-4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-115-1C24 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | - | - | - | - | - | - | 11A AC 6A DC | - | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | - | - | SPDT | On-Mom | - | - | 11A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | - | - | - | 11A | 11A@250VAC | 11A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | 2.4 mm | 1.6 mm | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D3V-11G2M-3C24-K Omron Electronics Inc-EMC Div | 124 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | 105°C | -25°C | - | - | 30V | - | - | - | - | - | - | 11A AC 6A DC | - | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | - | - | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() V-10-6C5 Omron Electronics Inc-EMC Div | 95 | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | - | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 80°C | -25°C | - | - | 30V | - | - | - | - | - | - | 10A AC 600mA DC | - | Straight | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | - | - | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | - | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-11-1C5 Omron Electronics Inc-EMC Div | 52 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | - | - | - | - | - | - | 11A AC 6A DC | - | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | - | SPDT | On-Mom | - | - | 11A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D2VW-5K3-1MS Omron Electronics Inc-EMC Div | 58 |
| Datasheet | 11 Weeks | Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | - | 5A AC/DC | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 250V | - | - | - | Round (Pin Plunger) | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 200gf | - | - | - | - | - | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP67 | ||
![]() V-10G3-1C4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | - | - | - | - | - | - | 10A AC 100mA DC | - | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | - | - | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | 10A | - | - | 0.125 (3.2mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 10.8 mm | 7.6 mm | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D3V-11-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 6.2g | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | - | - | - | - | - | - | 11A AC 6A DC | - | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | - | SPDT | On-Mom | - | - | 11A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | ||
![]() D4A-2918-N Omron Automation and Safety | 2109 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2003 | D4A | - | - | Active | 1 (Unlimited) | Screw | - | - | General Purpose | - | 100°C | -40°C | - | - | 30V | - | - | - | - | - | - | 5A AC 3A DC | - | Right Angle | IP67 - Dust Tight, Waterproof | 44mm | - | 3A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Side Rotary - No Lever | - | - | DPDT (DB/DM) | Mom-Off-Mom | - | 25mOhm | - | - | - | 600V | - | - | DPDT | 250V | 30,000,000 Cycles | - | - | 40gfm | - | - | - | - | - | - | 65° | 5° | 19° | - | 2.039gfm | - | - | - | Center Neutral | - | - | - | 75.5mm | 42mm | - | - | Unknown | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C22-NPT Omron Automation and Safety | 16 |
| - | 4 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 3A AC 270mA DC | - | - | IP67 - Dust Tight, Waterproof | 45mm | - | - | Screw Terminal | 240V | - | - | - | Side Rotary, Roller | - | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | - | - | - | 40° | - | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 31mm | 82.5mm | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() D4SL-N3SFA Omron Automation and Safety | 2534 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-16G1M-3C25-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | 105°C | -25°C | - | - | 30V | - | - | - | - | - | - | 16A AC 10A DC | - | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | - | - | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 200gf | - | - | - | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3DC-3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2002 | D3DC | e4 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | SILVER | - | - | 8536.50.70.00 | - | 30V | - | - | - | - | - | - | 100mA DC | - | - | IP00 | - | unknown | 100mA | Connector | - | - | 19mm | 8.5 mm | Round (Pin Plunger) | - | - | SPST-NO | Off-Mom | - | - | 0.1A | - | - | - | - | 100mA | SPST | - | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 102gf | - | - | - | - | - | .1A@30VDC | - | - | - | 0.264 (6.7mm) | - | 7 mm | - | - | Black Actuator | - | - | - | - | - | 12.1mm | - | - | RoHS Compliant | - | ||
![]() D4SL-N3RFG-DN Omron Automation and Safety | 2251 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | 1.5A AC 220mA DC | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | - | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2RFG-D Omron Automation and Safety | 2342 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | 1.5A AC 220mA DC | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SC-4F4D Omron Automation and Safety | 2092 |
| - | 2 Weeks | - | CABLE | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | unknown | - | - | - | - | - | - | - | FEMALE | NO | - | - | SOLID | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |