- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Actuator Material | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | NEMA Rating | Operating Force (N) | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Switch Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact Configuration | Product | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44506-5880 Omron | In Stock | - | - | 14 Weeks | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | Illuminated | Omron | 44506-5880 | - | - | + 80 C | - | - | - | - 25 C | - | - | Chassis Mount, 1/2 in NPT x 3 | - | - | 445065880 | Active | - | 5.7 | - | - | 24 VDC | - | - | - | - | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Natural | - | Switch Accessories | - | - | - | - | - | unknown | 5 mA | Screw | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | 3 NC / 1 NO | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | E-Stop Included, Indicator Beacon Not Included | - | Switch Hardware | - | 86 mm | 239 mm | 63 mm | - | - | - | - | - | - | ||
![]() 44506-5870 Omron | In Stock | - | - | - | - | - | - | Stainless Steel | Stainless Steel | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Illuminated | Omron | - | - | - | + 80 C | - | - | - | - 25 C | - | - | Chassis Mount, M20 x 3 | - | - | 445065870 | - | - | - | Details | - | 24 VDC | - | - | - | ER6022-SS | - | - | - | - | - | Pull Line Eyelet Mount | - | - | Natural | - | Switch Accessories | - | - | - | - | - | - | 5 mA | Screw | - | - | - | - | - | OFF - ON | - | - | - | - | - | - | - | - | 3 NC / 1 NO | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | E-Stop Included, Indicator Beacon Not Included | - | Switch Hardware | - | 86 mm | 239 mm | 63 mm | - | - | - | - | - | - | ||
![]() 44506-5260 Omron | In Stock | - | - | 14 Weeks | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | Illuminated | Omron | 44506-5260 | - | - | + 80 C | - | - | - | - 25 C | - | - | Panel Mount | - | - | 445065260 | Active | - | 5.7 | - | - | 24 VDC | - | - | - | ER6022 | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Yellow | - | Switch Accessories | - | - | - | - | - | unknown | 5 mA | Screw | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | Switch Hardware | IP67 | 86 mm | 239 mm | 63 mm | - | - | - | - | - | - | ||
![]() D2FS-FL-N-A Omron Electronics Inc-EMC Div | 22 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2FS | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 6V | 100mA DC | - | IP40 | - | - | 100mA | PC Pin | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | SPST | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 25gf | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.328 (8.3mm) | 2.039gf | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() V161A6R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Pin Plunger | 10.3 | 15.9 | 29.4 | Straight | - | Silver Alloy | EAR99 | - | - | - | - | - | - | 16@250VAC | 0.4 | +80°C | 105 | 372.85@(CSA/UL) | 50000000 | -25°C | -25 | Screw Mount | - | - | 3.92 | - | - | SPDT | - | - | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | Pin Plunger | - | - | - | - | - | - | - | 50000000Operations | - | 16 A @ 250 V ac | - | - | Solder | - | -25 → +80°C | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 100000 | - | IP40 | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44506-4010 Omron | In Stock | - | - | 14 Weeks | - | - | - | Alluminum Alloy | Alluminum Alloy | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44506-4010 | - | - | + 80 C | - | - | - | - 25 C | - | - | Chassis Mount, M20 x 3 | - | - | 445064010 | Active | - | 5.68 | Details | - | 24 VDC | - | - | - | - | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Yellow | - | Switch Accessories | - | - | - | - | - | unknown | 6 A, 2.5 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | 2 NC / 1 NO | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | E-Stop Not Included, Indicator Beacon Not Included | - | Switch Hardware | IP67 | 57 mm | 188 mm | 74 mm | - | - | - | - | - | - | ||
![]() D3V-11G26-1C24-K Omron Electronics Inc-EMC Div | 248 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MQ-1-105-TR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Gold | Screw, Through Hole | Through Hole, Right Angle | - | - | 300mg | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Bulk | 2010 | D2MQ | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -15°C | - | - | - | 30V | 50mA DC | Right Angle | IP40 | - | - | 50mA | PC Pin | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | SPDT | 30V | 30,000 Cycles | - | - | - | 120gf | - | - | - | - | 0.004 (0.1mm) | - | 0.004 (0.1mm) | 0.015 (0.4mm) | 0.224 (5.7mm) | 21gf | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() V-16G88K-3CR5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | 250V | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | 2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G4-1C24-K Omron Electronics Inc-EMC Div | 107 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-10G-2C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | - | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 10A | - | 250V | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | 10A | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | 1.2 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-10G2-1C4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | 10A | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | 5.6 mm | 3.3 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L3-3HS Omron Electronics Inc-EMC Div | 114 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | Not Applicable | Solder | - | - | 85°C | -40°C | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 250V | SPST | 125V | 10,000,000 Cycles | - | - | - | 120gf | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G3M-3A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | - | 70gf | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() TL4019-31101SM Omron Automation and Safety | 2585 |
| Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-2NO/2NC (DB/DM) | On-Off, Off-On | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() D4N-8E72 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | 9 mm | 4 mm | - | - | - | - | - | - | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLHAL5-LD Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 125V | - | - | Side Rotary, Rod Spring | SPDT (DB/DM) | On-Mom | - | - | - | SPDT, SPST | - | 15,000,000 Cycles | - | - | - | 92gf | - | - | - | - | 55° | - | 12° | 15° | - | 9.177gf | - | - | - | - | - | Status Indicator | - | - | - | - | 40mm | 94.1mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 44519-1470 Omron | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | + 60 C | - | - | - | - 20 C | - | - | Screw Mount | 6 | - | 445191470 | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 NC + 1 NO | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() 44519-1170 Omron | In Stock | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | + 60 C | - | - | - | - 20 C | - | - | Screw Mount | 6 | - | 445191170 | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 NC + 2 NO | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | ||
![]() T4012-011 Omron Automation and Safety | 25 |
| - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | 2,000,000 Cycles | - | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |