- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Actuator Material | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-16G2M-2C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | 125gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-16G3M-2A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | 70gf | - | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4N-1E2H Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | - | Metal Lever, Rubber Roller | - | 57.5mm | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4E2H Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | - | Metal Lever, Rubber Roller | - | 57.5mm | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9E26 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | P.T.= 18 DEG, T.T.= 58 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | 57.5mm | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZV-NA277-2S Omron Automation and Safety | 11 |
| Datasheet | 20 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | ZV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | unknown | 15A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 640gf | - | - | - | - | - | 0.235 (6.0mm) | - | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D3V-6G-3C23 Omron Electronics Inc-EMC Div | 99 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | - | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 6A | IP00 | 8V | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50gf | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | 1.2 mm | - | - | - | 15.9mm | RoHS Compliant | - | - | ||
![]() D3V-66-1C24 Omron Electronics Inc-EMC Div | 113 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | - | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 6A | IP00 | 8V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | 15.9mm | RoHS Compliant | - | - | ||
![]() D4A-3307-HN Omron Automation and Safety | 2127 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | 44mm | 42 mm | Side Roller Plunger | SPDT (DB/DM) | On-Mom | 10A | - | 14V | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 2000gf | - | - | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.025 (0.6mm) | 0.094 (2.4mm) | 1.732 (44.0mm) | 500gf | 7.5 mm | 2.4 mm | - | Status Indicator | - | 75.5mm | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-LEAS-N Omron Automation and Safety | 2867 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D3V-6G2-1C24-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~200°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 200°C | -25°C | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | 60gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G26-2C3-T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G-1C434-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D3V | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4GL-4GDG-A4-NPT Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Metal | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2011 | D4GL | - | Obsolete | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | 750mA | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | 4079gf | - | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1112T Omron Electronics Inc-EMC Div | 6500 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G2-1C24-K Omron Electronics Inc-EMC Div | 196 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44531-0450 Omron | In Stock | - | - | 14 Weeks | Cable | - | - | Magnet | UL | Omron Automation and Safety | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44531-0450 | 445310450 | Active | 5.8 | Compliant | 230 V | - | - | - | - | - | - | - | Cable, Connector | EAR99 | Reed Switch | 125 °C | -25 °C | - | - | Switches | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | Reed Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | ||
![]() T4012-031S2CL Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V-11G5M-1A5-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | 240gf | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-10G6-1A4-K Omron Electronics Inc-EMC Div | 156 |
| Datasheet | 17 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | - | Active | Not Applicable | Quick Connect | - | - | 80°C | -25°C | - | - | - | 30V | 10A AC 100mA DC | Straight | IP40 | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 50,000,000 Cycles | - | 60gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 |