- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-11G5M-3A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2003 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 240gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G5M-2A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 240gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-16-1C25 Omron Electronics Inc-EMC Div | 227 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | - | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 16A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 16A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() V-162-1A5 Omron Electronics Inc-EMC Div | 101 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | - | 10.3 mm | Lever, Straight | SPDT | On-Mom | 16A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 16A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | 4 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() V-162-1C5 Omron Electronics Inc-EMC Div | 1 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 16A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | 50.4mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D2MV01L1111C3 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | - | D2MV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 31.8mm | - | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gf | 0.1A | - | - | 0.158 (4.0mm) | 125V | 0.055 (1.4mm) | 0.236 (6.0mm) | 0.600 (15.2mm) | 1.020gf | 10 mm | 6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2VW-01L1B-1HS Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | Stainless Steel | Gold | 1,000,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | 0.1A | IP50 | - | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 60gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | - | 9 mm | - | 75.8mm | - | 33mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D3V-164-1C5 Omron Electronics Inc-EMC Div | 581 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | IP00 | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | 4 mm | - | 50.8mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() V-165-1A5 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | 10.3mm | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | 16A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | 1.6 mm | - | 37.8mm | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-1250 Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T. = 15 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | 250V | 40mm | - | 16 mm | Spring, Rod | SPDT | On-Mom | 4A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | - | - | - | 250V | - | 15° | - | - | - | - | Oil Resistant Cable 3m | - | - | 49mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-1203 Omron Automation and Safety | 48 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2001 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | 250V | 40mm | - | 16 mm | Cross Roller Plunger | SPDT | On-Mom | 4A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 3m | - | - | 51.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-3332 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | 40mm | - | 16 mm | Roller Plunger | SPDT | On-Mom | 0.1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 5m, Status Indicator | - | - | 49mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-1224 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 250V | 40mm | - | 16 mm | Side Rotary, Roller | SPDT | On-Mom | 4A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | - | - | 50° | 250V | 3° | 10° | - | 150gf | - | - | Oil Resistant Cable 3m | - | - | 65mm | - | - | RoHS Compliant | - | - | ||
![]() VX-55-1A3 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 5A | - | - | 250V | 5A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 60gf | 5A | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 4.079gf | - | - | - | 37.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-112G Omron Automation and Safety | 500 |
| - | 2 Weeks | Chassis Mount, Panel | Chassis Mount | Metal | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2004 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 45mm | - | 2.5A | Screw Terminal | 120V | - | 2 | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | - | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | 73mm | 31mm | 57.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5-3D Omron Electronics Inc-EMC Div | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | 1.6g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 125V | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() V-16-3C5 Omron Electronics Inc-EMC Div | 307 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | - | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 16A | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 16A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() HL-5300 Omron Automation and Safety | 5 |
| Datasheet | 7 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | -5°C~60°C | Bulk | 2000 | HL-5000 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 24V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 125V | 34mm | - | 33 mm | Spring, Rod | SPDT (DB/DM) | On-Mom | 5A | - | 24V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | - | - | 250V | - | 1.180 (30.0mm) | - | - | 30 mm | 30 mm | - | - | - | 60.6mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-4C31 Omron Automation and Safety | 50 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | - | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SSG-5P Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 19 Weeks | Screw, Through Hole | Through Hole | 125 | - | - | 1.6g | - | Silver | 200,000 Cycles | -25°C~125°C | Bulk | 1998 | SSG | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC 4A DC | Straight | IP40 | 6.4mm | - | 5A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | IP00 | - | 250V | 5A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 153gf | 5A | - | 5A@14VDC | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.465 (11.8mm) | 25gf | 1 mm | 0.6 mm | - | 19.8mm | 19.8mm | 9.9mm | - | Unknown | RoHS Compliant | - | - |