- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HW-BL232M Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 2A | - | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-103-1A5 Omron Electronics Inc-EMC Div | 309575 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2016 | V | - | - | Active | 1 (Unlimited) | Solder | - | General Purpose | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | - | - | 70gf | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01L2 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 10 Weeks | Screw, Through Hole | Through Hole | - | - | - | - | Resin, Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | PC Pin | - | - | - | Lever, Roller | SPDT | On-Mom | 30mOhm | 100MOhm | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 80gf | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | - | - | - | 15.55mm | 5.8mm | 6.5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() V-15-1C5 Omron Electronics Inc-EMC Div | 886 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 1998 | V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.6A | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | 10.3mm | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D2MV01L221C3 Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | 2010 | D2MV | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 31.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.1A | - | - | 0.040 (1.0mm) | 125V | 0.016 (0.4mm) | 0.067 (1.7mm) | 0.815 (20.7mm) | 4.079gf | 2.7 mm | 1.7 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-1301 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 250V | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 4A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 5m | - | - | 49mm | - | - | RoHS Compliant | - | - | ||
![]() D3M-01K1-3 Omron Electronics Inc-EMC Div | 2855 | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | D3M | e4 | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | 29.2mm | 7 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 51gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.394 (10.0mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() VX-5-1C22 Omron Electronics Inc-EMC Div | 16650 |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2004 | VX | e4 | yes | Active | Not Applicable | Quick Connect | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | - | - | 250V | 5A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 25gf | 5A | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | 37.8mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D4C-4220 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | 125V | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | - | - | 40° | 125V | 3° | 25° | - | 150gf | - | - | Oil Resistant Cable 3m | - | - | 65mm | - | - | RoHS Compliant | - | - | ||
![]() D4NS-8CF Omron Automation and Safety | 2693 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2005 | D4NS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-1402 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | 250V | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 4A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 3m | - | - | 51.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-3202 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2001 | D4C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 3m, Status Indicator | - | - | 51.5mm | - | - | RoHS Compliant | - | - | ||
![]() A-20GV Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2007 | A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 70gf | - | - | - | 0.158 (4.0mm) | 250V | 0.094 (2.4mm) | 0.625 (15.9mm) | 0.748 (19.0mm) | 14gf | 19.9 mm | 15.9 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() Z-15HQ Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 30V | 15A AC 2A DC | - | IP00 | - | unknown | 2A | Solder Lug | 125V | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200 ~ 285gf | - | - | - | 0.217 (5.5mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 0.859 (21.8mm) | 114gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4DFA-B4-NPT Omron Automation and Safety | 2349 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C203M Omron Electronics Inc-EMC Div | 1500 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | 5.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | 18.5mm | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() HL-5000-G Omron Automation and Safety | 2779 |
| Datasheet | 7 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | -5°C~60°C | Bulk | 2006 | HL-5000 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.= 20 DEGEES, T.T.= 70 DEGRRES | 8536.50.70.00 | 24V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 125V | 34mm | 33 mm | Lever, Roller | SPDT (DB/DM) | On-Mom | - | - | 5A | - | 24V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 750gf | 5A | 5A@250VAC | - | 50° | 250V | 12° | 20° | - | 100gf | - | - | - | - | - | 60.6mm | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4AFB-B4 Omron Automation and Safety | 2671 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3M-01L1 Omron Electronics Inc-EMC Div | 29604 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | D3M | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | 7 mm | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 102gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.362 (9.2mm) | 10gf | 0.7 mm | - | - | 29.2mm | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D3V-113-1C24 Omron Electronics Inc-EMC Div | 126 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 35gf | - | 11A@250VAC | 11A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 12.2 mm | 9 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |