- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Part # Aliases | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GNJ55-B7-K Omron Automation and Safety | 44 |
| Datasheet | 5 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -25°C | - | - | 250V | - | - | - | 17.45mm | - | 15A | - | 250V | - | - | - | Spring, Rod | - | - | 15mOhm | - | - | - | - | - | - | SPDT | - | - | - | 15A | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.4mm | 49.2mm | 39.1mm | - | - | Unknown | RoHS Compliant | Lead Free | IP62 | ||
![]() D4BS-2BFS Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4BS | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-11-2A5 Omron Electronics Inc-EMC Div | 106 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | Silver | 200,000 Cycles | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | 11A | IP00 | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-012-3A3 Omron Electronics Inc-EMC Div | 168 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | 0.1A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | 5.6 mm | 4 mm | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL13-3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() Z-15EQ22R-1 Omron Automation and Safety | 10 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLSD-TS Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis, Chassis Mount, Screw | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | WL | - | - | Obsolete | 1 (Unlimited) | Screw | - | General Purpose | - | 80°C | -10°C | - | - | 30V | 10A AC 6A DC | Right Angle | IP67 - Dust Tight, Waterproof | 56.5mm | - | 6A | Screw Terminal | 125V | CCC, CSA, TUV, UL | - | - | Side Plunger | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | - | 500V | - | - | DPST, SPDT, SPST | 250V | 15,000,000 Cycles | - | - | 4082gf | - | - | - | - | - | 0.252 (6.4mm) | 0.040 (1.0mm) | 0.110 (2.8mm) | 1.600 (40.6mm) | 907gf | - | - | - | - | - | 96.2mm | 40mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-2LD Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | -10°C~80°C | Bulk | 2014 | WL | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 900gf | - | - | - | - | - | 60° | 16° | 25° | - | 50gf | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-01L2TS Omron Electronics Inc-EMC Div | 77 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 2g | - | Gold | 200,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 0.1A | .1A@125VAC | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | 1 mm | - | - | - | - | - | - | - | 10.1mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4BL-3CRC-A Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | D4BL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-3DRG Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1620-L Omron Automation and Safety | 2601 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5-F-3TBYOMI Omron | In Stock | - | - | - | - | Screw | - | - | - | - | Silver | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | SPST | 14 V | 30 Mcycles | - | - | 490 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() D3V-6-1C24-K-6 Omron Electronics Inc-EMC Div | 60 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44531-0415 Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | 445310415 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | - | - | - | - | - | ||
![]() D4N-2A62R Omron Automation and Safety | 46 |
| Datasheet | - | - | Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Lever, Roller | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 765gf | - | - | - | - | - | - | - | 0.157 (4.0mm) | 2.087 (53.0mm) | - | - | - | - | Reset Function | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA2-8P1-N Omron Automation and Safety | 2217 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() TZ-1GV Omron Automation and Safety | 2248 |
| - | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 54g | - | - | 50,000 Cycles | - | - | - | - | - | -65°C~400°C | Bulk | 2005 | TZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | NICKEL | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | IP00 | 17.4mm | unknown | 1A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 1A | - | - | 250V | 1A | 1 | - | 125V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 1A | - | - | 0.180 (4.6mm) | 0.050 (1.3mm) | 0.138 (3.5mm) | 0.710 (18.0mm) | 14gf | - | 3.5 mm | - | - | - | - | 49.2mm | 21.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2HW-C202MRS Omron Electronics Inc-EMC Div | 400 |
| - | 9 Weeks | Gold | - | - | 125 | - | - | Gold | - | - | - | - | - | - | - | - | 2004 | - | - | - | Active | - | Wire | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 8.3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 2A | - | SPST | 42V | - | - | 2A | 750 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() D3V-16-3D65 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |