- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-21G-1C4A-K-4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | 2002 | D3V | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-7000(10PCS) Omron Automation and Safety | In Stock | - | Datasheet | 60 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D2HWC203MRS100 Omron Electronics Inc-EMC Div | 302 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2HW | Active | 1 (Unlimited) | Wire Leads | - | 85°C | -40°C | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 1,000,000 Cycles | - | 76gf | - | - | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | - | - | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() A-20GV21-C-K Omron Automation and Safety | 37 |
| Datasheet | 1 Weeks | Panel | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | 20A | - | 250V | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-165-1AL5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | 16A | - | 250V | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 240gf | 16A | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.4 mm | 1.6 mm | Insulation Barrier | - | - | 15.9mm | No | RoHS Compliant | - | ||
![]() SS-01GL13-E-3 Omron Electronics Inc-EMC Div | 262 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 8.158gf | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 1.020gf | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-151-4A5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Solder | - | 80°C | -25°C | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 50,000,000 Cycles | - | 200gf | - | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | No | RoHS Compliant | IP40 | ||
![]() V-15G6-1C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 15A | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() ZE-Q-2S Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 500,000 Cycles | -10°C~80°C | Bulk | 2000 | ZE | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP60 - Dust Tight | 25.4mm | unknown | 15A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | 480V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250 ~ 350gf | - | - | - | 0.217 (5.5mm) | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 114gf | - | - | - | 86mm | 44.5mm | - | - | RoHS Compliant | Dust Tight, IP60, IP65 | ||
![]() V-106-3C25 Omron Electronics Inc-EMC Div | 87 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZE-NA2-2S-NL Omron Automation and Safety | In Stock | - | Datasheet | 60 Weeks | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -10°C~80°C | Bulk | 2014 | ZE | Active | 1 (Unlimited) | Screw | - | 80°C | -10°C | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | 15A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 640gf | - | - | - | 0.235 (6.0mm) | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() SS-10GL-3D Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | - | 50,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 30V | 10A AC | - | IP40 | - | unknown | 4A | PC Pin | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50gf | - | - | - | 0.039 (1.0mm) | 0.040 (1.0mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-10G2-2C5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | 10A | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | 3.3 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() V-10G3-3C5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 70gf | 10A | - | - | 0.079 (2.0mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 10.8 mm | 7.6 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() D3V-16G6M-1A5-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D4A-1124N Omron Automation and Safety | 2605 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | 1,000,000 Cycles | -20°C~100°C | Bulk | 2007 | D4A | Active | 1 (Unlimited) | Screw | - | - | - | - | 8542.39.00.01 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N2TFG Omron Automation and Safety | 2848 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3TFG-N Omron Automation and Safety | 2810 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4A-2P01N Omron Automation and Safety | 2495 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | - | D4A | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | 24V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | 5A | 12V | - | DPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gfm | 5A | 5A@125VAC | 5A@12VDC | 70° | 7° | 15° | - | 5.103gfm | - | - | Status Indicator | - | - | 75.5mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA12-2NTS-N Omron Automation and Safety | 2392 |
| Datasheet | 22 Weeks | - | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | - | WL-N | Active | Not Applicable | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | 1360gf | - | - | - | 70° | 10° | 20° | - | 120gf | - | - | - | - | - | - | - | - | - |