- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Part # Aliases | Product Status | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Logic Function | Contact Form | Operating Force | Product Type | Illumination Color | Number of Bits per Element | Overtravel | Differential Travel | High Level Output Current | Pretravel | Low Level Output Current | Operating Position | Release Force | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N3QDG-D4 Omron | 2227 |
| - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | Compliant | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | ||
![]() D4SL-N3RDA-D4 Omron | 2023 |
| - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | Compliant | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | Panel Disconnect | 3PST-NC x 2 | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | ||
![]() 44506-5110 Omron | In Stock | - | - | - | Surface Mount | - | Aluminum | Aluminum | - | - | Omron Automation and Safety | - | - | 1 | Illuminated | Omron | + 80 C | - | - 25 C | Panel Mount | 2 | - | 445065110 | - | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | - | Pull Line Eyelet Mount | 85 °C | -40 °C | Yellow | Switch Accessories | - | - | - | - | - | 5 mA | Screw | - | - | - | - | ON - OFF | - | - | - | - | - | - | Buffer, Inverting | - | - | Switch Hardware | - | 10 | - | - | 24 mA | - | 24 mA | - | - | Hardware | - | - | Switch Hardware | IP67 | 86 mm | 239 mm | 63 mm | - | - | ||
![]() D4SL-N4NDG-D4 Omron | 2229 |
| - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | Compliant | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | Panel Disconnect | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | 4P6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | Limit Switches | IP67 | - | - | - | - | - | ||
![]() D4SL-N4QDA-D4 Omron | 2895 |
| - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | Compliant | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | - | - | - | - | - | - | - | - | DP6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | Status Indicator | Limit Switches | IP67 | - | - | - | - | - | ||
![]() D4SL-N3NDA-D4 Omron | 2517 |
| - | - | - | - | - | - | - | D4SL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | Omron Automation and Safety | - 10 C | Chassis Mount | - | Bulk | - | Active | - | 125 VDC | 120VAC, 125VDC | -10°C ~ 55°C | - | - | D4SL-N | - | - | - | - | Compact Guard Locking Safety Switch | - | - | - | Switches | - | 1.5A (AC), 220mA (DC) | - | IP67 - Dust Tight, Waterproof | - | +/- 220 mA, +/- 1.5 A | Screw | - | CCC, CE, cURus, TUV | Panel Disconnect | 3PST-2NC/1NO x 2 | - | - | - | - | - | - | - | - | 4P6T | 60 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | ||
![]() D3V-11G3M-1C24-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Straight | SPDT | On-Mom | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | - | 35gf | - | - | - | 0.125 (3.2mm) | 0.080 (2.0mm) | - | 0.354 (9.0mm) | - | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() T5009-021SSN Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-15GW2277S-B Omron Automation and Safety | 30 |
| Datasheet | 24 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 250V | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | SPDT | - | - | - | - | - | 1.7 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4C-3032-M1J Omron Automation and Safety | 2771 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | Active | 1 (Unlimited) | Connector | - | - | 70°C | -10°C | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | 1A | Cable with Connector | - | - | Roller Plunger | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | - | - | 1800gf | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | - | 0.071 (1.8mm) | - | 1.350 (34.3mm) | 450gf | - | - | Cable Length 0.3m, Status Indicator | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4GL-2FFA-A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2004 | D4GL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | unknown | 750mA | Screw Terminal | 240V | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | 3PST, 4P5T, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 4079gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() ZV-NJ-2S Omron Automation and Safety | 47 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | ZV | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | unknown | 15A | Screw Terminal | 125V | - | Spring, Coil | SPDT | On-Mom | - | 15A | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() D4C-1652 Omron Automation and Safety | 2366 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | D4C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15GNJ155-M19DE-105-K Omron Automation and Safety | 52 |
| Datasheet | 35 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | Active | 1 (Unlimited) | Solder | - | - | 80°C | -25°C | - | - | 30V | - | - | - | - | 15A | - | 250V | - | Spring, Rod | - | - | - | - | SPDT | - | - | - | - | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP00 | ||
![]() WLCA2-LD-M1GJ-N Omron Automation and Safety | 2093 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2015 | WL-N | Active | 1 (Unlimited) | Connector | EAR99 | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Cable with Connector | 125V | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | SPDT | - | 15,000,000 Cycles | - | - | - | 1360gf | - | - | - | 70° | 12° | - | 15° | - | - | 120gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D3V-16G1-2C5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | Lever, Straight | SPST-NC | On-Mom | 250V | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | - | 0.063 (1.6mm) | - | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-16G-3C5-K Omron Electronics Inc-EMC Div | 227 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | Round (Pin Plunger) | SPST-NO | Off-Mom | 250V | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | - | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-16G4M-2C25-K Omron Electronics Inc-EMC Div | 135 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Simulated Roller | SPST-NC | On-Mom | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | - | 0.157 (4.0mm) | - | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-6G3-1C24-K Omron Electronics Inc-EMC Div | 145 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Straight | SPDT | On-Mom | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | 0.125 (3.2mm) | 0.080 (2.0mm) | - | 0.354 (9.0mm) | - | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-16G5-1C24-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Roller | SPDT | On-Mom | - | - | SPDT | - | 50,000,000 Cycles | - | - | - | 120gf | - | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | - | 0.063 (1.6mm) | - | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 |