- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Actuator Material | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Product | Lamp Type | Features | Product Category | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLNJ-Y-N Omron Automation and Safety | 2432 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2014 | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 150gf | - | - | - | - | - | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 44506-7421 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | OMRON CORP | - | Omron | 44506-7421 | Chassis Mount, 1/2 in NPT x 4 | 445067421 | Active | 5.69 | - | - | - | - | - | ER1032 | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | - | - | - | Switch Accessories | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 NC / 2 NO | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | E-Stop Included, Indicator Beacon Included | Switch Hardware | - | - | - | - | - | - | ||
![]() T5009-021F1M Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2010 | T5009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24V | 6A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 120V | - | - | Panel Disconnect | 3PST-2NC/1NO (BBM) | On-Off, Off-On | - | - | - | - | 3PST | - | - | - | - | 1224gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Actuator | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() D4B-2A16N Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | - | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 120V | 43mm | 40 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | 10A | 14V | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | - | - | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 150gf | - | - | - | - | - | - | 74mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HWBR211MBYOMR Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4NL-4FFB-B-NPT Omron Automation and Safety | 2371 |
| Datasheet | 5 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2013 | D4NL | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCAL4-N Omron Automation and Safety | 2 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 100gf | - | - | - | - | - | 70° | - | 12° | 15° | - | 15gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() V-1151K-1C24 Omron Electronics Inc-EMC Div | 1180 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4E-2E20N Omron Automation and Safety | 42 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | unknown | 100mA | Screw Terminal | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GV22S-B Omron Automation and Safety | 44 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | A | - | Active | 1 (Unlimited) | Screw | - | General Purpose | - | 80°C | -25°C | - | - | - | 30V | 20A AC 6A DC | - | IP00 | - | 6A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | SPDT | - | 1,000,000 Cycles | - | - | 690 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() WLCA2-7LE-N Omron Automation and Safety | 52 |
| - | 22 Weeks | - | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 1040gf | - | - | - | - | - | 70° | - | 12° | 15° | - | 92gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | ||
![]() TZ-1G Omron Automation and Safety | 2818 |
| - | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 54g | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -65°C~400°C | Tray | 2005 | TZ | - | Active | 1 (Unlimited) | Screw | EAR99 | - | NICKEL | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | IP00 | unknown | 1A | Screw Terminal | 125V | 49.2mm | - | Round (Pin Plunger) | SPDT | On-Mom | 1A | - | 250V | 1 | - | 125V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | - | 1A | - | - | 0.005 (0.13mm) | - | 0.006 (0.15mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 114gf | 0.53 mm | 0.4 mm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4A-4501N-F Omron Automation and Safety | 2800 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | - | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | 5A | 14V | - | - | DPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | - | - | 5A | 5A@125VAC | 5A@14VDC | 70° | - | 7° | 15° | - | 5.103gfm | - | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-104-1C25 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44531-0160 Omron | In Stock | - | - | - | Cable | - | - | - | Magnet | UL | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | 445310160 | - | - | Compliant | 230 V | - | - | - | - | - | - | - | Cable, Cable Leads | - | Reed Switch | - | 125 °C | -25 °C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | - | - | ||
![]() V-10G1-1E4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 100mA DC | Straight | IP40 | unknown | 6A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 10A | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | 2.5 mm | 1.5 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-10G2-1C5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 100mA DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | 10A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | 3.3 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL1375T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() Z-15GQ21N-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 3 Weeks | Panel | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | - | 30V | 15A AC 6A DC | - | IP00 | - | 6A | Solder Lug | 125V | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 250 ~ 350gf | - | - | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.313 (33.4mm) | 114gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() D3DC-3N-W Omron Electronics Inc-EMC Div | 60 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | 2 | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3DC | - | Active | 1 (Unlimited) | Connector | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA DC | - | IP00 | - | 100mA | Connector | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 100,000 Cycles | - | - | 102gf | - | - | - | - | - | - | - | - | - | 0.264 (6.7mm) | - | - | - | - | - | White Actuator | - | - | No | - | RoHS Compliant | - | IP00 |