- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCL-2TS-N Omron Automation and Safety | 43 |
| - | 7 Weeks | - | - | Chassis Mount | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 142gf | - | - | - | 60° | 16° | 25° | - | 28gf | - | - | - | - | - | - | - | ||
![]() D4C-9077 Omron Automation and Safety | 2682 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | 2006 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLCA2-LD-DGJ-N Omron Automation and Safety | 2204 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 1360gf | - | - | - | 70° | 12° | 15° | - | 120gf | - | - | Status Indicator | - | - | Non-RoHS Compliant | - | ||
![]() D3V-11G-1C4 Omron Electronics Inc-EMC Div | 167 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 6.2g | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-165-3C25 Omron Electronics Inc-EMC Div | 91 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | 16A | IP00 | 8V | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.4 mm | 1.6 mm | - | 15.9mm | - | RoHS Compliant | - | ||
![]() V-16G-1E6-K(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | - | 80°C | -25°C | - | 30V | 16A AC 100mA DC | - | IP40 | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() V-102-3C25 Omron Electronics Inc-EMC Div | 15 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4NL-2AFH-B Omron Automation and Safety | 2619 |
| - | 5 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2009 | D4NL | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D3V-11G54-1C25-K Omron Electronics Inc-EMC Div | 108 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2SW-01L3M Omron Electronics Inc-EMC Div | 270 | - | - | 9 Weeks | Gold | Wire | - | 100 | - | Gold, Silver | - | - | - | 2004 | - | - | Active | - | - | - | 85°C | -40°C | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 100mA | 590 mN | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP67 | ||
![]() D4B-4170N-NPT Omron Automation and Safety | 2855 |
| - | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 120V | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 1900gf | - | - | - | 0.197 (5.0mm) | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.380 (35.0mm) | 200gf | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ-2LD-N Omron Automation and Safety | 2230 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 150gf | - | - | - | - | - | 1.575 (40.0mm) | - | - | - | - | Status Indicator | - | - | - | - | ||
![]() TL4019-20241F1M Omron Automation and Safety | 850 |
| Datasheet | - | - | - | Chassis Mount | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL4019-40242TM Omron Automation and Safety | 2876 |
| Datasheet | - | - | - | Chassis Mount | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-3NC/1NO (DB/DM) | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4C-1643 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Obsolete | 1 (Unlimited) | Cable Leads | - | - | - | - | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | unknown | 4A | Cable Leads | 250V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.449 (36.8mm) | 450gf | - | - | Cable Length 3m | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G-3C24-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 6.2g | Silver | 500,000 Cycles | -25°C~105°C | Bulk | - | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-6G2M-3C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-16G2M-3C25-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-16G6M-3A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-16G5M-3A5-K Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 240gf | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | RoHS Compliant | IP40 |