- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Contact Resistance | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Product | Lamp Type | Features | Product Category | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-6G2M-1A4-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Straight | SPDT | On-Mom | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-6G3M-1A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Straight | SPDT | On-Mom | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | 35gf | - | - | 0.125 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-16G5M-2A5-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Roller | SPST-NC | On-Mom | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 240gf | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() 44519-1600 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | 445191600 | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | ||
![]() TL4019-10241FIM Omron Automation and Safety | 2629 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | Panel Disconnect | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V-6G8036-2C5-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-6G4-1C24-T-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~200°C | Bulk | 2002 | D3V | Active | 1 (Unlimited) | Quick Connect | - | - | 200°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Simulated Roller | SPDT | On-Mom | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() WLD2-TS Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | General Purpose | 80°C | -10°C | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 125V | CCC, CSA, TUV, UL | Roller Plunger | SPDT (DB/DM) | On-Mom | 25mOhm | 500V | DPST, SPDT, SPST | 250V | 15,000,000 Cycles | - | - | 2720gf | - | - | 0.219 (5.6mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 1.732 (44.0mm) | 910gf | - | - | - | - | 109.4mm | 40mm | 96.7mm | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2E22 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | Obsolete | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | 40° | - | 28° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() J-7Y-V12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2011 | J | Active | Not Applicable | Solder | - | - | 80°C | -10°C | - | - | 7A AC | - | IP40 | - | - | 7A | Solder Turret | 250V | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-16-1D65 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44506-6510 Omron | In Stock | - | - | 14 Weeks | - | - | Omron Automation and Safety | - | - | 1 | OMRON CORP | - | Omron | 44506-6510 | Chassis Mount, M20 x 4 | 445066510 | Active | 5.24 | - | - | - | - | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Switch Accessories | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 NC / 2 NO | - | Switch Hardware | - | - | - | - | - | - | Hardware | - | E-Stop Included, Indicator Beacon Included | Switch Hardware | - | - | - | - | - | ||
![]() D4SL-N3NDA-D4N Omron Automation and Safety | 2899 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4CC-4024-B Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D4NS-4AFK1 Omron Automation and Safety | 20 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-N2PFG-D4N Omron Automation and Safety | 2848 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-6G6M-2A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Roller | SPST-NC | On-Mom | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D4C-3352 Omron Automation and Safety | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | D4C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-6G1M-1C24-T-K Omron Electronics Inc-EMC Div | 155 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~200°C | Bulk | 2002 | D3V | Active | 1 (Unlimited) | Quick Connect | - | - | 200°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | Lever, Straight | SPDT | On-Mom | - | 250V | SPDT | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() V-15-1E5 Omron Electronics Inc-EMC Div | 108 |
| Datasheet | 15 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2012 | V | Active | 1 (Unlimited) | Solder | - | General Purpose | 80°C | -25°C | - | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | SPDT | - | 50,000,000 Cycles | - | - | 200gf | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | IP40 |