- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact (AC) Max Rating M Load | Features | Diameter | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-10G-1C23-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | - | 30V | 10A AC 100mA DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4B-1187N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | -40°C~80°C | Bulk | 2002 | D4B-N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 15 DEG, T.T.=15 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 43mm | unknown | 6A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | 25mOhm | - | 10A | - | - | 400V | - | - | - | - | SPDT | 250V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 10A | 10A@400VAC | - | 10A@14VDC | - | - | - | 15° | - | - | - | - | - | - | - | - | Wobble, Plastic | - | 203.5mm | 40mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-255 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 900gf | - | - | - | - | 60° | - | 16° | 25° | - | 50gf | - | - | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P2L3MBYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4BS-26FS Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4BS | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BS-11FSF-1 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4BS | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-15G4-3A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 15A | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | 5.6 mm | - | 3.3 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA2-2NLE Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | -10°C~80°C | Bulk | 2011 | WL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 42mm | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT, SPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 980gf | - | - | - | - | 70° | - | 10° | 20° | - | 120gf | - | - | - | - | - | - | Status Indicator | - | - | 40mm | 101.8mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL4019-30241SM Omron Automation and Safety | 2194 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() V-154-1C26 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() V-113-1A4 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 14 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 300000 Cycle(s) | 80°C | -25°C | - | - | - | - | 2004 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | - | - | - | LONG HINGE LEVER | - | SPDT | - | - | 11A | IP40 | 8V | - | SOLDER | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 11A | 11A@250VAC | - | 11A@8VDC | - | 250V | - | - | - | - | - | 12.2 mm | MOMENTARY | - | 0.98 N | - | - | - | 29.9mm | 72.2mm | 10.3mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GQ22 Omron Automation and Safety | 41 | - | Datasheet | 5 Weeks | Panel, Solder | Panel Mount | - | - | - | - | Resin | 58g | Stainless Steel | Silver | 500,000 Cycles | - | - | - | - | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Solder Lug | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | 500V | - | 15A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 250 ~ 350gf | - | 15A@250VAC | - | 15A@14VDC | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.313 (33.4mm) | 114gf | - | - | - | - | - | - | - | - | - | 49.2mm | 58.9mm | 25.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D5B-5013 Omron Automation and Safety | 2617 |
| Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | - | 5mm | - | Domed | SPST-NC | On-Mom | - | - | 0.03A | - | 30V | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | - | - | - | 0.024 (0.6mm) | - | - | - | 1 mm | - | 0.6 mm | - | - | Cable Length 3m | - | - | - | - | 16.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() SSG-5L3P Omron Electronics Inc-EMC Div | 320 |
| Datasheet | 19 Weeks | Through Hole | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | 2004 | - | yes | Active | 1 (Unlimited) | PCB | EAR99 | 2 | 125°C | -25°C | - | - | 8536.50.70.00 | - | - | - | - | - | - | 5A | - | - | - | 19.8mm | 6.4 mm | SIMULATED HINGE LEVER | - | - | - | - | 5A | IP00 | 14V | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 5A | 600 mN | 5A | - | - | 5A@14VDC | - | - | - | - | - | - | - | 1.8 mm | MOMENTARY | 1 mm | - | - | - | - | - | - | - | 9.9mm | - | - | Unknown | RoHS Compliant | - | IP40 | ||
![]() D5A-8512 Omron Automation and Safety | 2927 | - | Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | -20°C~75°C | Bulk | 2006 | D5A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | - | 30mm | 16 mm | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | 0.1A | .1A@24VAC | - | - | 0.197 (5.0mm) | 24V | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.825 (21.0mm) | - | - | 6 mm | MOMENTARY | 1 mm | - | - | Cable Length 5m | - | - | - | - | 45mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2D-1001 Omron Electronics Inc-EMC Div | 270 | - | Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | Industrial grade | -25°C~85°C | Bulk | 2004 | D2D | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | Black | SCREW MOUNT | 8536.50.70.00 | - | 16A AC | - | IP40 | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 30mm | 13 mm | Round (Pin Plunger) | SPST-NO (DM) | Off-Mom | 0.05mOhm | 100000000Ohm | - | - | - | 250V | - | - | 2000VAC V | - | SP, SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 600gf | - | 16A@380VAC | DOUBLE BREAK | - | 0.090 (2.3mm) | - | - | - | 0.500 (12.7mm) | - | OFF-(ON) | 2.3 mm | - | - | - | 4A@380VAC | - | - | - | - | - | 33.6mm | 0.441 inch | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL13P Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 8 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Stainless Steel | Gold | 200,000 Cycles | - | - | - | - | -25°C~85°C | Tray | 2002 | SS-P | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | - | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | 22.15mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2VW-01L1-1HS Omron Electronics Inc-EMC Div | 5007 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | Stainless Steel | Gold | 1,000,000 Cycles | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | unknown | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | IEC | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | 100mA | - | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 120gf | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | - | 4 mm | - | - | - | - | - | 52mm | 33mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() ZC-N2255 Omron Automation and Safety | 500 | - | Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Metal | - | - | Rubber | - | - | - | - | 500,000 Cycles | - | - | - | - | -10°C~80°C | Bulk | 2001 | ZC | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 21.7mm | - | 10A | Screw Terminal | 250V | - | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | - | 1 | DP4T, SPDT | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 700gf | - | - | - | - | 0.098 (2.5mm) | - | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.866 (47.4mm) | 170gf | - | - | - | - | - | - | - | 9.5mm | - | 55mm | 53.4mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW2255-B Omron Automation and Safety | 2 | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 200 | - | - | - | Resin | 58g | Plastic, Stainless Steel | Silver | 500,000 Cycles | - | - | - | - | -15°C~80°C | Tray | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP62 | 17.45mm | unknown | 6A | Screw Terminal | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 500V | - | 15A | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | - | 0.094 (2.4mm) | - | 0.031 (0.8mm) | - | 1.188 (30.2mm) | 42gf | - | - | - | - | - | - | - | - | - | 49.2mm | 39.4mm | 25.5mm | - | - | - | RoHS Compliant | Lead Free | - |