- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | Switch Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact Configuration | Product | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4B-1571N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 120V | 43mm | 40 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | 10A | - | 14V | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | - | - | - | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | - | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | - | - | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-4511N Omron Automation and Safety | 2527 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | Metal | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | - | D4B-N | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 120V | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | - | - | 960gf | - | - | - | - | - | - | 50° | - | - | 21° | 21° | 150gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() V-16-2C6(R) Omron Electronics Inc-EMC Div | 143 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | - | 30V | 16A AC 600mA DC | Straight | IP40 | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 250V | 16A | SPST | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D4BL-4DRA Omron Automation and Safety | 866 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 250V | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ20N Omron Automation and Safety | 52 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLNJ55LDN Omron Automation and Safety | 2150 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 150gf | - | - | - | - | - | - | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | - | - | Sealed - Hermetically, Status Indicator | - | - | - | - | - | - | - | - | - | - | ||
![]() WLNJ-S2TS-N Omron Automation and Safety | 2609 |
| Datasheet | 4 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Wire Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 29gf | - | - | - | - | - | - | - | - | - | 1.575 (40.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA2-LDK13-N Omron Automation and Safety | 2905 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Connector | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCAL5-LD-N Omron Automation and Safety | 2818 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 92gf | - | - | - | - | - | - | 70° | - | 12° | 15° | - | 9.177gf | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | - | ||
![]() 44506-5060 Omron | In Stock | - | - | 14 Weeks | - | - | - | Aluminum | Aluminum | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | Illuminated | Omron | 44506-5060 | - | - | + 80 C | - | - | - | - 25 C | - | - | Panel Mount | - | 445065060 | Active | - | 5.7 | - | 24 VDC | - | - | - | ER6022 | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | Yellow | - | Switch Accessories | - | - | - | - | unknown | 5 mA | Screw | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | Switch Hardware | IP67 | 86 mm | 239 mm | 63 mm | - | - | - | - | ||
![]() WLNJS2LDN Omron Automation and Safety | 2812 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2016 | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Wire Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 29gf | - | - | - | - | - | - | - | - | - | 1.575 (40.0mm) | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | - | - | ||
![]() WLNJLDK13N Omron Automation and Safety | 2589 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA32-43TS-N Omron Automation and Safety | 2526 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 1200gf | - | - | - | - | - | - | 35° | - | - | 55° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-103-1C25-T Omron Electronics Inc-EMC Div | 155 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~150°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 600mA DC | - | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | 10A | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 11 mm | 9 mm | - | - | - | - | - | - | - | - | - | - | 23.8mm | - | RoHS Compliant | - | ||
![]() D4GL-1AFG-A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2010 | D4GL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | unknown | 750mA | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | 100MOhm | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2.5A | 4079gf | - | - | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 445300020 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | - | - | - | - | 445300020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | ||
![]() 44506-5600 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V-013-2C23-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Gold | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | 0.1A | IP00 | - | 125V | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 12.2 mm | 9 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() V163C5R Omron | In Stock | - | - | - | - | - | - | - | - | - | Pin Plunger | 10.3 | 15.9 | 29.4 | Straight | - | Silver Alloy | EAR99 | - | - | - | - | - | - | 16@250VAC | 0.4 | +80°C | 105 | 372.85@(CSA/UL) | 50000000 | -25°C | -25 | Screw Mount | - | 1.96 | - | - | SPST | - | N.O. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | Pin Plunger | - | - | - | - | - | - | - | - | - | - | 50000000Operations | - | 16 A @ 250 V ac | 1.96 N | Tab | - | -25 → +80°C | - | - | - | - | - | - | - | - | 0.49N | - | - | SPST | - | - | - | 100000 | - | IP40 | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-014-3A3 Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Gold | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 0.1A | IP00 | - | 125V | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | 5.6 mm | 4 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - |