- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-156-1B5 Omron Electronics Inc-EMC Div | 58 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | V | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | 10A | Screw Terminal | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 50,000,000 Cycles | - | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | No | RoHS Compliant | IP40 | ||
![]() D3V-014-3A3 Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.1A | IP00 | - | 125V | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() V-16G-1C26-K(R) Omron Electronics Inc-EMC Div | 50 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | 400gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() V-16G-2C25-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() SS-5GL3004D Omron | In Stock | - | - | - | Through Hole | - | - | Lever | Lever | Omron Electronics | - | - | 100 | Non-Illuminated | Omron | PCB Mount | SS5GL3004D | Details | 0.056438 oz | 125 V | - | - | - | SS | - | - | - | Solder | - | - | - | - | - | Switches | - | - | - | - | - | 5 A | Solder Pin | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST | - | Snap Action Switches | to | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | IP40 | ||
![]() Z-15HQ55-B7-K Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 250V | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1ZAP2 Omron | In Stock | - | - | - | - | - | - | Plunger | Plunger | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | Chassis Mount | 1ZAP2NC 1ZAP2 | Details | - | - | - | - | - | ZAP | - | - | - | - | - | Door Switch | - | - | - | Switches | - | - | - | - | - | 15 A | Screw | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | SPDT | 21.6 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP00 | - | - | - | - | ||
![]() D3V-11G-2A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 6.2g | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-11G-3A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 26 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 6.2g | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS-5GL111-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 5A AC | - | IP40 | - | 4A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 12gf | - | - | - | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-165-2C25 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | 16A | IP00 | 8V | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() D3V-16G3-1C5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | - | - | - | 0.079 (2.0mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3NFA-D4N Omron Automation and Safety | 2057 |
| - | 6 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Connector | 120V | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2NDA-D4N Omron Automation and Safety | 2405 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2RFA-D4 Omron Automation and Safety | 2018 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3NFG-D4N Omron Automation and Safety | 2622 |
| - | 17 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Connector | 120V | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3FFA-DN Omron Automation and Safety | 2444 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3NDG-D4N Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3EFG-D4 Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3PFA-D4 Omron Automation and Safety | 2868 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |