- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-4C72 Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4ALE Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | 240V | - | - | 6.5° | - | - | - | Left Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B20 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4BFA-N Omron Automation and Safety | 2393 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-2RFA-C5N-T Omron Automation and Safety | 2707 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2008 | D4JL | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-202-5D Omron Automation and Safety | 2818 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | 2015 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 5m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GLD-12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2HW-BL223ML Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01-A Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | 500mg | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2003 | D2F | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | 10.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | .1A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | - | Actuator Mounted Right Side | 12.8mm | - | 5.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D2HW-C201H Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 7 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | 700.006425mg | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | NOT SPECIFIED | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | 18.5mm | 5.3mm | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-014-3A3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2013 | VX | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 2.039gfm | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() VX-5-2C23 Omron Electronics Inc-EMC Div | 72 |
| Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP40 | - | unknown | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VB-4221 Omron Automation and Safety | 2093 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | 2009 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 10A AC 600mA DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT x 4 | On-Mom | 15mOhm | - | - | - | - | 250V | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.260 (32.0mm) | 500gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3320 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | .1A@30VDC | 40° | - | 0.008 (0.2mm) | 25° | - | 150gf | - | - | Oil Resistant Cable 5m, Status Indicator | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D32 Omron Automation and Safety | 12 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-NC | On-Mom | - | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6162 Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL-F-3D Omron Electronics Inc-EMC Div | 469 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-01L1-1MS Omron Electronics Inc-EMC Div | 3 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | Stainless Steel | Gold | 1,000,000 Cycles | -40°C~85°C | Tray | 2004 | D2VW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | unknown | 100mA | Wire Leads | 125V | IEC | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | 100mA | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 120gf | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | 4 mm | - | - | 33mm | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4NS-2AF Omron Automation and Safety | 5000 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | Resin | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | 30 mm | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | 96mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GD Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2007 | A | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 400 ~ 625gf | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.051 (1.3mm) | 1.030 (26.2mm) | 285gf | 4.3 mm | 1.3 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - |