- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N3GFA-D4N Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2PFG-DN Omron Automation and Safety | 2949 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2GFG-D4N Omron Automation and Safety | 2682 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2RFG-D4N Omron Automation and Safety | 2406 |
| - | 17 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | Connector | 120V | Panel Disconnect | 3PST-NC x 2 | On-Off | - | 1,000,000 Cycles | - | 6118gf | - | - | 0.591 (15.0mm) | - | - | Status Indicator | RoHS Compliant | - | ||
![]() D4SL-N2FFG-D Omron Automation and Safety | 2279 |
| - | 2 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3GFG-DN Omron Automation and Safety | 2039 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2BFA Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | EAR99 | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 120V | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | 0.591 (15.0mm) | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2PFG-D Omron Automation and Safety | 2682 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3DFA-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2QFA-D4 Omron Automation and Safety | 2063 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2HDG-D Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3EFA-D4N Omron Automation and Safety | 2964 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3HFA-D4N Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3GFG-D Omron Automation and Safety | 2490 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3PDG-D4N Omron Automation and Safety | 2424 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-11G-1C3(R) Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 15 Weeks | - | - | - | - | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2CFG-N Omron Automation and Safety | 2125 |
| - | 2 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | EAR99 | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | unknown | - | Connector | 120V | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | 0.591 (15.0mm) | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2HFG-D4N Omron Automation and Safety | 2125 |
| - | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2GFA-D4N Omron Automation and Safety | 2031 |
| - | 5 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-11G-2C35-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | - | 105°C | -25°C | 30V | 11A AC 6A DC | IP40 | - | 6A | - | 250V | Round (Pin Plunger) | SPST-NC | On-Mom | SPST | 10,000,000 Cycles | - | 200gf | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | RoHS Compliant | IP40 |