- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-11G4M-2C25-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 125gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | RoHS Compliant | IP40 | ||
![]() D3V-11G3M-2C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 70gf | 0.079 (2.0mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-11G6M-3C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NO | Off-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 125gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | RoHS Compliant | IP40 | ||
![]() D3V-11G6M-2C24-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 60gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-11G2M-2A4-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 60gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-11G5M-2C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 240gf | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | RoHS Compliant | IP40 | ||
![]() D3V-11G5M-1C24-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPDT | On-Mom | 250V | SPDT | 250V | 10,000,000 Cycles | 120gf | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | RoHS Compliant | IP40 | ||
![]() D3V-16G-1C414-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | 2002 | D3V | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-11G6M-2A4-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Roller | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 60gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-11G4M-1A4-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPDT | On-Mom | 250V | SPDT | 250V | 10,000,000 Cycles | 60gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-16G2M-1A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 16A AC 10A DC | Straight | IP40 | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | 250V | SPDT, SPST | 250V | 10,000,000 Cycles | 125gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | RoHS Compliant | IP40 | ||
![]() D3V-11G3M-1A4-K Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | 250V | SPDT | 250V | 10,000,000 Cycles | 35gf | 0.125 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | RoHS Compliant | IP40 | ||
![]() VX-016-1A2 Omron Electronics Inc-EMC Div | 156 |
| Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Gold | 1,000,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | Active | 1 (Unlimited) | Solder | 80°C | -25°C | 30V | 100mA AC/DC | Straight | IP40 | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | Lever, Roller | SPDT | On-Mom | 125V | SPDT | 30V | 10,000,000 Cycles | 30gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | RoHS Compliant | IP40 | ||
![]() D3V-11G3M-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPDT | On-Mom | 250V | SPDT | 250V | 10,000,000 Cycles | 70gf | 0.079 (2.0mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-6-2D64-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | 2002 | D3V | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-11G4M-3C25-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NO | Off-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 125gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | RoHS Compliant | IP40 | ||
![]() D3V-11G1M-2A4-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NC | On-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 100gf | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | RoHS Compliant | IP40 | ||
![]() D3V-11G2M-3A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Straight | SPST-NO | Off-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 125gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | RoHS Compliant | IP40 | ||
![]() D3V-11G4M-3A4-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPST-NO | Off-Mom | 250V | SPST | 250V | 10,000,000 Cycles | 60gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | RoHS Compliant | IP40 | ||
![]() D3V-11G4M-1C24-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | 105°C | -25°C | 30V | 11A AC 6A DC | Straight | IP40 | 6A | Quick Connect - 0.187 (4.7mm) | 250V | Lever, Simulated Roller | SPDT | On-Mom | 250V | SPDT | 250V | 10,000,000 Cycles | 60gf | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | RoHS Compliant | IP40 |