- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator | Actuator Style | Brand | Content | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation type | Packaging type | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Switch position | Switching current (max.) | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-4FFH-B-NPT Omron Automation and Safety | 2319 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3115N Omron Automation and Safety | 2190 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T. = 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | 44mm | 42 mm | Spring, Cat Whisker | SPDT (DB/DM) | On-Mom | 10A | - | 14V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | 10A | 10A@480VAC | 10A@14VDC | - | 480V | - | 15° | - | - | - | - | - | - | - | - | - | 75.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() HL5100-G Omron Automation and Safety | 16 |
| Datasheet | 7 Weeks | Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~60°C | Bulk | 2006 | HL-5000 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 25V | 5A AC/DC | - | IP65 - Dust Tight, Water Resistant | unknown | - | Screw Terminal | 125V | 34mm | 33 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | 5A | - | 24V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 900gf | - | - | 5A | 5A@250VAC | 5A@24VDC | 0.158 (4.0mm) | 250V | 0.040 (1.0mm) | 0.060 (1.5mm) | 1.180 (30.0mm) | 150gf | 5.5 mm | - | 1.5 mm | - | - | - | - | 60.6mm | - | RoHS Compliant | - | - | ||
![]() D4A-3E05N-GM Omron Automation and Safety | 2596 |
| Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2012 | D4A | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-On | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | 40gfm | - | - | - | - | - | 20° | - | 35° | 65° | - | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5-F-2D Omron Electronics Inc-EMC Div | 348 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | 4A | PC Pin | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-016-1C3 Omron Electronics Inc-EMC Div | 149 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 0.1A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | 5.6 mm | - | 4 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() Z-15GQ55 Omron | In Stock | - | - | - | Panel | - | NO | PANEL MOUNT | Plunger | Plunger | Omron Automation and Safety | - | 500000 Cycle(s) | 1 | OMRON CORP | Non-Illuminated | Omron | Z-15GQ55 | Chassis Mount | - | 80 °C | -15 °C | - | - | Z15GQ55NC | Active | 5.8 | Compliant | Yes | - | - | 1.587328 oz | - | 250 V | 250 V | 250 VDC | - | - | - | Z | - | - | - | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | Switches | - | - | - | - | unknown | 15 A | Solder Pin | - | 49.2 mm | 17.45 mm | PLUNGER | - | ON - (OFF), OFF - (ON) | 15 A | IP62 | 14 V | - | SOLDER | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | SPDT | 3.4 N | Snap Action Switches | - | 15 A | - | - | - | 250 V | - | - | - | - | - | MOMENTARY | - | - | - | Basic / Snap Action Switches | - | 25.5 mm | - | - | Lead Free | - | ||
![]() 44534-3050 Omron | In Stock | - | - | - | - | - | - | - | Flat | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | Chassis Mount | 6 | - | - | - | - | 445343050 | - | - | - | - | - | - | 1.102 lbs | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | - | Switches | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 1200 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | ||
![]() 44536-1110 Omron | In Stock | - | - | - | Cable | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Omron | - | - | - | - | - | - | - | 445361110 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | ||
![]() D3SK-B0R-6 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 11 Weeks | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | Gull Wing | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 0.001A | - | 5V | - | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 41gf | - | - | - | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | Right Operating Lever | - | - | 0.9mm | - | RoHS Compliant | - | - | ||
![]() D2RV-L11E Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | 3,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 2012 | D2RV | - | Active | Not Applicable | Quick Connect | - | - | 60°C | -10°C | - | - | - | 100V | 250mA DC | Straight | IP40 | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | 250mA | SPST | 100V | 10,000,000 Cycles | - | - | 25gf | - | - | - | - | - | 0.015 (0.4mm) | - | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-015-1C3 Omron Electronics Inc-EMC Div | 81 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 0.1A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | 2.4 mm | - | 1.6 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D4N-1F2G Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9E72 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Lever, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW255-B6-106-K Omron Automation and Safety | 26 |
| Datasheet | 8 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 250V | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 1.3 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44524-0205 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4N-2E26 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 18 DEG, T.T.= 58 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1E2G Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8E31 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | - | 2.8 mm | - | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL14D Omron | In Stock | - | - | - | Screw, Through Hole | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | Steel lever (curved) | Bag | - | - | - | Compliant | - | 1 x On/(On) | 5A | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | SS-5GL14D | 85 °C | -25 °C | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 250 V | 30 Mcycles | - | - | 490 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | - |