- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3M-01L3 Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | D3M | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | 7 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 102gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.445 (11.3mm) | 10gf | 0.7 mm | - | - | - | 29.2mm | - | - | - | RoHS Compliant | Lead Free | IP00, IP40, IP67 | ||
![]() Z-15GW255-B Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | Plastic, Stainless Steel | Silver | 500,000 Cycles | -15°C~80°C | Tray | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 500V | 15A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | 15A@250VAC | 15A@14VDC | 0.158 (4.0mm) | - | 0.062 (1.6mm) | - | 1.188 (30.2mm) | 21gf | - | - | - | - | 39.4mm | 49.2mm | 25.5mm | - | RoHS Compliant | Lead Free | IP00, IP62 | ||
![]() D4C-2503 Omron Automation and Safety | 2871 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 5m, Status Indicator | - | - | - | 51.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4402 Omron Automation and Safety | 2528 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 3m | - | - | - | 51.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() X-10GW22-B Omron Automation and Safety | 100 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Resin | 63g | Plastic, Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2004 | X | - | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | 17.45mm | unknown | 10A | Screw Terminal | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | - | - | 220gf | - | - | 10A@125VDC | 0.094 (2.4mm) | - | 0.065 (1.7mm) | - | 1.266 (32.2mm) | 35gf | - | 5.7 mm | - | - | 49.2mm | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4C-3032-DK1EJ03 Omron Automation and Safety | 2756 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Connector | - | - | - | 70°C | -10°C | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Cable with Connector | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1800gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | - | Cable Length 0.3m, Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2NFA-C6 Omron Automation and Safety | 2069 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2014 | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | - | 132.9mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-2224 Omron Automation and Safety | 2506 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | .1A@125VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | 65mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C212M Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | 18.5mm | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | 1.6 mm | - | - | - | - | - | 6.5mm | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GPT Omron Electronics Inc-EMC Div | 1082 | - | Datasheet | 19 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 0.6 mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BR201M Omron Electronics Inc-EMC Div | 875 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | 700mg | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | - | 5.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 2A | - | 125V | 2A | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | Support Posts | 7mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() Z-15HW78 Omron Automation and Safety | 113 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | Resin | - | - | - | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 10A AC/DC | - | IP00 | 17.45mm | - | 10A | Solder Lug | 125V | - | - | Wire Lever | SPDT | On-Mom | 15A | 14V | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 3.997gf | 15A | 15A@250VAC | 15A@14VDC | 0.235 (6.0mm) | 250V | 0.118 (3.0mm) | 0.394 (10.0mm) | 0.787 (20.0mm) | 0.300gf | - | - | - | - | 49.2mm | 32.4mm | 25.5mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4BS-1AFS Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | 600 | Plastic | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2000 | D4BS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | 43mm | unknown | 10A | Screw Terminal | 120V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | DPDT, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 2000gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | - | - | - | - | 110mm | 111.5mm | 40mm | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4E31 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2.8 mm | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9231 Omron Automation and Safety | 49 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6C20 Omron Automation and Safety | 11 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D2G Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9B62 Omron Automation and Safety | 20 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D2H Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4CLE Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 250V | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Left Operation, Rubber Rollers | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |