- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4B-1A11N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Side Rotary, Roller | DPST-NC | On-Mom | 10A | 14V | DPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 150gf | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-3A17N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Side Rotary, Adjustable Rod | DPST-NC | On-Mom | 10A | 14V | DPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 216gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 30gf | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-1170N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 1998 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | 14V | SPDT | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1900gf | - | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.380 (35.0mm) | 200gf | 7 mm | 2 mm | - | - | 40mm | 74mm | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-7571N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | 10A | 14V | DPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | - | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() TL4019-50241TM Omron Automation and Safety | 2583 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-41101F2M Omron Automation and Safety | 2103 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4B-7181N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4B-N | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.=15 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Spring, Coil | SPDT (DB/DM) | On-Mom | 10A | 14V | SPDT | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 10A | 10A@400VAC | 10A@14VDC | - | 400V | - | 15° | - | - | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-1111N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 2005 | D4B-N | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 62mm | - | 6A | Screw Terminal | 120V | - | 2 | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | DPDT, SPDT | 30,000,000 Cycles | - | 10A | 960gf | - | - | - | 50° | - | 12° | 21° | 21° | 150gf | - | - | - | 31.3mm | 40mm | - | No SVHC | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() TL4019-11101TM Omron Automation and Safety | 2057 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-40243TM Omron Automation and Safety | 2344 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-31102F1M Omron Automation and Safety | 2682 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4GL-4EDG-A4-NPT Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Metal | 150,000 Cycles | -10°C~55°C | Bulk | 2011 | D4GL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | - | 750mA AC | IP67 - Dust Tight, Waterproof | - | - | 750mA | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | 3PST, DPST | 1,000,000 Cycles | - | - | 4079gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() TL4019-11101SKM Omron Automation and Safety | 734 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4B-7A17N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4B-N | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Side Rotary, Adjustable Rod | DPST-NC | On-Mom | 10A | 14V | DPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 216gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | - | 21° | - | 30gf | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4BL-3DRA Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -10°C~55°C | Bulk | 2008 | D4BL | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | 3A AC | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | DPST, SPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 44524-0305 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D4B-5187N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.=15 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Spring, Rod | SPDT (DB/DM) | On-Mom | 10A | 14V | SPDT | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 10A | 10A@400VAC | 10A@14VDC | - | 400V | - | 15° | - | - | - | - | Wobble, Plastic | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-1570N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | 10A | 14V | DPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | - | 0.080 (2.0mm) | 1.380 (35.0mm) | 200gf | 7 mm | 2 mm | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-5116N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | 10A | 14V | SPDT | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | 12° | 21° | - | 150gf | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-7171N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | - | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | - | 40 mm | Roller Plunger | SPDT (DB/DM) | On-Mom | 10A | 14V | SPDT | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof |