- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | RoHS | Switch Configuration | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Electrical Life Cycles | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2S-01L2D Omron Electronics Inc-EMC Div | 4000 |
| Datasheet | 11 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.6mm | 22.05mm | 6.4mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL1375-3T Omron Electronics Inc-EMC Div | 963 | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-16-1C6(R) Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 6.2g | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | 30V | 16A AC 600mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | SPDT | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2VW-01L1B-1MS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2VW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | 125V | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.125 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | 12.2 mm | 9 mm | - | - | - | - | - | 33mm | No | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() V-152-1C6 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-9052 Omron Automation and Safety | 2867 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2LS-11 BY OMZ Omron | In Stock | - | - | - | - | - | - | Button | 4.8 | 3 | 8.6 | Straight | - | EAR99 | - | 0.001@6VDC | 0.12 | 85 | 5000000 | -25 | Surface Mount | 1.2 | SPST | Non-Compliant | N.O. | - | Tape and Reel | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000000 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA2-2NTS Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | WL | - | Active | 1 (Unlimited) | Screw | - | General Purpose | 80°C | -10°C | - | 30V | 10A AC 6A DC | Right Angle | IP67 - Dust Tight, Waterproof | 60mm | - | 6A | Screw Terminal | 125V | CCC, CSA, TUV, UL | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | - | 500V | DPST, SPDT | 250V | 15,000,000 Cycles | - | - | 980gf | - | - | - | 70° | 10° | 20° | - | 120gf | - | - | - | - | 126.5mm | 40mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL-3D Omron Electronics Inc-EMC Div | 243 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL4019-30242RR Omron Automation and Safety | 868 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | 4PST-3NC/1NO (DB/DM) | On-Off, Off-On | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLNJ-S2-TS Omron Automation and Safety | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | WL | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 125V | - | - | - | Wire Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 29gf | - | - | - | - | - | 1.575 (40.0mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4V-8166Z Omron Automation and Safety | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL4019-30241RRQD Omron Automation and Safety | 921 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA12-2NLE Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 980gf | - | - | - | 70° | 10° | 20° | - | 120gf | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() T2011-021QD Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-01-2 Omron Electronics Inc-EMC Div | 320 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-64-1C24 Omron Electronics Inc-EMC Div | 119 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 6A | IP00 | 8V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D3V-64-1C4 Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 6A | IP00 | 8V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D3V-11G5M-2A4-K Omron Electronics Inc-EMC Div | 420 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4B-3170N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2005 | D4B-N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 43mm | unknown | 6A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | - | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | - | 400V | SPDT | 250V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1900gf | - | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.380 (35.0mm) | 200gf | 7 mm | 2 mm | - | - | 105mm | 40mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |