- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Actuator Material | Actuating force | Actuator | Actuator Style | Brand | Connections | Contact Materials | Content | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | Operation type | Packaging type | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Switch position | Switching current (max.) | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Product | Lamp Type | Features | Product Category | Length | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V161C4 Omron | 2902 |
| Datasheet | - | Chassis Mount, Screw | - | - | - | 0.98N | - | - | - | Type C CEE 7/16 plug 6.3 mm | Silver | 1pc(s) | 100 kcycles | - | - | - | - | - | - | Tappet | Bag | - | - | - | - | 1 x On/(On) | 16A | - | 250 V | 30 V | - | - | - | - | - | - | - | - | Quick Connect | - | V-16-1C4 | 80 °C | -25 °C | - | - | - | - | - | - | 10.3 mm | - | 10 A | - | - | - | - | - | - | On-Mom | - | - | - | 250 V | 16 A | SPDT | 250 V | 50 Mcycles | - | - | 980 mN | - | - | - | - | - | 1.016 mm | - | 406.4 µm | 1.1938 mm | 14.7066 mm | - | - | - | - | - | - | - | 39.8 mm | - | - | RoHS Compliant | IP40 | ||
![]() T4016-022F1M Omron Automation and Safety | 2596 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2MC-01HL Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL4019-40241RRQD Omron Automation and Safety | 662 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D5F-H003 Omron Automation and Safety | In Stock | - | Datasheet | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D5F | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15ER Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 15A AC/DC | - | IP00 | - | unknown | 15A | Solder Lug | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-On | - | - | 14V | - | - | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200 ~ 255gf | - | - | - | 15A@250VAC | 15A@14VDC | 0.005 (0.13mm) | 250V | - | 0.015 (0.4mm) | 0.625 (15.9mm) | 56 ~ 285gf | - | - | - | - | Reset Plunger on Bottom | - | - | 25.5mm | - | RoHS Compliant | - | ||
![]() D4C-3060-DK1EJ03 Omron Automation and Safety | 2874 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Connector | - | - | 70°C | -10°C | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Cable with Connector | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 680gf | - | - | - | - | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | Cable Length 0.3m, Status Indicator | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 44506-6520 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 1 | OMRON CORP | - | Omron | 44506-6520 | Chassis Mount, 1/2 in NPT x 4 | - | - | 445066520 | Active | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Pull Line Eyelet Mount | - | - | - | Switch Accessories | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 NC / 2 NO | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | E-Stop Included, Indicator Beacon Included | Switch Hardware | - | - | - | - | - | ||
![]() D2VW-5L1-3HS Omron Electronics Inc-EMC Div | 784 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2VW | - | Active | Not Applicable | Solder | - | - | 85°C | -40°C | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | SPST | 125V | 10,000,000 Cycles | - | - | 120gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | No | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6125 Omron Automation and Safety | 20 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | Metal Lever, Metal Roller | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4AD Omron Automation and Safety | 104 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4NS | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-6260 Omron Automation and Safety | 2418 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 680gf | - | - | - | - | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-0029 Omron Automation and Safety | 2383 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-21G1M-1C4A-K Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 21A | IP00 | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | 21A | 21A@250VAC | 21A@8VDC | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | - | - | 15.9mm | No | RoHS Compliant | - | ||
![]() D3V-01-1A2-K Omron Electronics Inc-EMC Div | 120 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | D3V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 25gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15GW2255-M19L3M Omron | In Stock | - | - | - | Panel | - | - | - | - | Roller Lever | Roller Lever | Omron Automation and Safety | - | - | - | - | 1 | - | Non-Illuminated | Omron | - | Chassis Mount | - | - | Z15GW2255M19L3MNC Z-15GW2255-M19L3M Z15GW2255M19L3M | - | - | Details | - | - | 1.587328 oz | 250 V | 250 V | 250 VDC | - | - | - | Z | - | - | - | Wire Leads | - | - | - | - | - | Switches | - | - | - | - | - | - | 15 A | Wire Lead | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | SPDT | - | - | - | SPDT | 2 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | ||
![]() D3V-161-1C4 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 16A | IP00 | 8V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() SS-5GL13-F-3T Omron Electronics Inc-EMC Div | 443 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | - | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 2.039gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4V-8104SZ Omron Automation and Safety | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() J-7Y Omron Electronics Inc-EMC Div | 154 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | 1g | Plastic | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2011 | J | - | Active | Not Applicable | Turret | - | - | 80°C | -10°C | - | - | - | 7A AC | Straight | IP40 | 5.1mm | - | 7A | Solder Turret | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | 7A | SPDT | 250V | 10,000,000 Cycles | - | - | 140gf | - | - | - | - | - | 0.004 (0.1mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.319 (8.1mm) | 28gf | - | - | - | - | - | - | 12.7mm | - | - | RoHS Compliant | IP40 |