- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4B-3181N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Stainless Steel | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4B-N | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 43mm | unknown | 6A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | - | 400V | - | 1 | SPDT | 250V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 150gf | - | - | - | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | 168mm | 203.5mm | 40mm | 2.02m | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 44524-9305 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() Z-15GW-BT Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4C-4350 Omron Automation and Safety | 2099 |
| Datasheet | 2 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | 70°C | -10°C | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T. = 15 DEG | 8536.50.70.00 | - | - | - | - | - | - | unknown | - | - | - | - | 40mm | 16 mm | PLASTIC ROD | - | SPDT | - | 0.1A | IP67 | 30V | - | WIRE | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | - | 125V | - | - | - | - | - | MOMENTARY | - | 1.47 N | - | - | - | - | - | - | - | - | 49mm | - | Non-RoHS Compliant | - | ||
![]() D4B-3115N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Metal | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | 10A | - | 14V | - | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 960gf | - | - | - | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | 12° | 21° | - | 150gf | - | - | - | - | - | Stainless Steel Roller | - | - | - | - | - | - | 74mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() TL4019-50241SM Omron Automation and Safety | 661 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T5009-021SSCC Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24V | 6A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 120V | - | - | - | Panel Disconnect | 3PST-2NC/1NO (BBM) | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | 1224gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel Head | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44538-0140 Omron | In Stock | - | - | - | - | - | - | - | - | - | Flat | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 80 C | - 20 C | Chassis Mount | 6 | - | - | 445380140 | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | - | Switches | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 25 N | Limit Switches | - 20 C to + 80 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() SS5GL8030T Omron | In Stock | - | - | - | - | - | - | - | - | - | Lever | Lever | Omron Electronics | Silver | - | 500 | Non-Illuminated | Omron | + 85 C | - 25 C | Chassis Mount | - | - | - | SS5GL8030T | Details | 0.056438 oz | - | - | - | - | - | - | SS | - | - | - | - | Subminiature | - | - | - | - | Switches | - | - | - | - | - | - | 5 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - 25 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | - | - | - | - | IP40 | ||
![]() D5F-2B34C-Y Omron | In Stock | - | - | - | Chassis Mount, Panel | - | - | - | - | - | - | - | - | - | 5 Mcycles | - | - | - | - | - | - | - | - | - | - | Compliant | - | 250 V | 24 V | - | - | Bulk | - | - | - | - | Cable Leads | - | - | 60 °C | -10 °C | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | On-Mom | - | - | - | - | - | - | - | SPST | - | 5 Mcycles | - | - | - | 2.5 N | - | - | - | - | - | - | - | - | 20.32 µm | 508 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dust Tight, IP67, Waterproof | ||
![]() SS5GL3040 Omron | In Stock | - | - | - | - | - | - | - | - | - | Lever | Lever | Omron Electronics | Silver | - | 500 | Non-Illuminated | Omron | + 85 C | - 25 C | Chassis Mount | - | - | - | SS5GL3040 | Details | 0.056438 oz | 125 V | - | - | - | - | - | SS | - | - | - | - | Subminiature | - | - | - | - | Switches | - | - | - | - | - | - | 5 A | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - 25 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | - | - | - | - | IP40 | ||
![]() V-16G4-1C25-K(R) Omron Electronics Inc-EMC Div | 50 |
| - | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | V | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 16A AC 100mA DC | - | IP40 | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4BL-3DRG-A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2000gf | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-3A62 Omron Automation and Safety | In Stock | - | - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | - | - | 57.5mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-3122 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | - | 57.5mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-3262 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2004 | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | - | - | 57.5mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL1131 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | 125 | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | Active | 1 (Unlimited) | Soldering | - | - | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | 5A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | 5A | - | 1.47 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | IP40 | ||
![]() VB-4151 Omron Automation and Safety | 2319 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2012 | VB | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | SPDT x 4 | On-Mom | - | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1500gf | - | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.512 (13.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4A-1111-N Omron Automation and Safety | 19 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2007 | D4A | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | CCC, CSA, UL | 44mm | 42 mm | Adjustable Plunger | SPDT (DB/DM) | On-Mom | 25mOhm | 10A | - | - | 600V | - | - | SPDT | 250V | 5e+07 cycles | - | - | - | 1800gf | - | - | - | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 2.205 (56.0mm) | 500gf | 6.7 mm | - | 1.6 mm | - | - | - | - | - | - | - | - | - | 75.5mm | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() V-151-3C6-K Omron Electronics Inc-EMC Div | 150 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |