- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | NEMA Rating | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Switch Function Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Contact Configuration | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1631C5R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel/N/A | 250 | Long Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | - | Silver Alloy | 250 | 1000VAC | EAR99 | 100000 | - | - | - | 16@250VAC | 2.8 | 2.8 | +80°C | 105 | 372.85@(CSA/UL) | 9 | 50000000 | -25°C | -25 | 2 | Screw Mount | Screw | - | 0.69 | -25C to 105C | 105C | -25C | - | SPDT | 10.3(mm) | N.O./N.C. | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | Long Leaf Lever | - | - | - | 100(Mohm) | - | - | - | - | - | - | - | 50000000 | - | 16 A @ 250 V ac | - | 0.69(N) | Quick Connect | - | -25 → +80°C | - | - | - | - | - | - | - | - | 0.06 | 16(A) | - | - | SPDT | - | - | 100000 | - | IP40 | 74.2(mm) | - | - | - | - | 30.2(mm) | - | - | RoHS Compliant | - | - | ||
![]() V-15G2-1C26-K Omron Electronics Inc-EMC Div | 144 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 6.200012g | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2002 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | - | 30V | 15A AC 100mA DC | - | IP40 | - | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | 15A | - | 250gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | 27.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() 44519-1020 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | 1 | Non-Illuminated | Omron | - | - | - | + 60 C | - | - | - | - | - 20 C | - | - | - | Screw Mount | 6 | - | - | - | - | 445191020 | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 NC + 2 NO | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3SK-A1L-6 Omron Electronics Inc-EMC Div | 1120 |
| Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | SMD/SMT | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | Active | 1 (Unlimited) | - | EAR99 | J-Bend | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | - | Gull Wing | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.001A | - | 5V | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 41gf | - | - | - | - | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | - | Board Guide, Left Operating Lever | - | - | - | - | - | - | - | 0.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-015-2C3 Omron Electronics Inc-EMC Div | 81 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | - | - | 0.1A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | - | 2.4 mm | 1.6 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() WLCL-2N-N Omron Automation and Safety | 2811 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -10°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | - | - | - | 141gf | - | - | - | - | - | - | 70° | - | 12° | 15° | - | 27gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL11 Omron Electronics Inc-EMC Div | 78468 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2SW-3M Omron Electronics Inc-EMC Div | 1214 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | 10g | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1998 | D2SW | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 100MOhm | - | - | - | 250V | 3A | - | 30V | 5,000,000 Cycles | - | 3A | - | 180gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | 21.2mm | 6.4mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-L2 Omron Electronics Inc-EMC Div | 750 |
| Datasheet | 13 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | - | - | - | Resin, Stainless Steel | - | - | - | - | - | - | - | Silver | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 3A | PC Pin | 125V | - | - | Lever, Roller | SPDT | On-Mom | 30mOhm | 100MOhm | 2A | - | - | 125V | 3A | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 80gf | - | - | - | 3A | 3A@125VAC | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | 15.55mm | 5.8mm | 6.5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V-166-1C25 Omron Electronics Inc-EMC Div | 300 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 16A | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | - | 16A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | 5.6 mm | 4 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-4232 Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 125V | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 0.1A | - | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1800gf | - | - | - | 0.1A | - | - | 0.118 (3.0mm) | 125V | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | 4.8 mm | 1.8 mm | - | - | Oil Resistant Cable 3m | - | - | - | - | - | - | - | 49mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-3H Omron Electronics Inc-EMC Div | 48000 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | 2g | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1998 | D2SW | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 100MOhm | - | - | - | 250V | 3A | - | 30V | 5,000,000 Cycles | - | 3A | - | 180gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | 6.4mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() D2F-01FL3 Omron Electronics Inc-EMC Div | 3014 | - | Datasheet | 8 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Gold | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2003 | D2F | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | PC Pin | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | 100mA | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 40gf | - | - | - | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | 12.8mm | - | 6.5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BR201H Omron Electronics Inc-EMC Div | 250 |
| Datasheet | 7 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | 700mg | - | - | - | - | - | - | - | - | Gold, Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Solder Lug | 125V | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | IP50 | - | 125V | 2A | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | 0.1A | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | 1.4 mm | - | - | - | Support Posts | - | - | - | - | - | 13.3mm | - | 5.3mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1432 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 250V | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 4A | - | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1800gf | - | - | - | 5A | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | 4.8 mm | 1.8 mm | - | - | Cable Length 3m | - | - | - | - | - | - | - | 49mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16-3C5 Omron Electronics Inc-EMC Div | 494 | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | IP00 | - | 250V | 16A | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 200gf | - | - | - | - | 16A@250VAC | 16A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | 2.2 mm | 1.2 mm | - | - | - | - | - | - | - | - | 39.8mm | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-164-1A5 Omron Electronics Inc-EMC Div | 21 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | IP00 | 8V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 125gf | - | - | - | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | 5.6 mm | 4 mm | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-163-1A4 Omron Electronics Inc-EMC Div | 113 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | IP00 | - | 250V | 16A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 35gf | - | - | - | - | 16A@250VAC | 16A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | 72.2mm | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-164-2A5 Omron Electronics Inc-EMC Div | 121 | - | Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | IP00 | - | 250V | 16A | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | 125gf | - | - | - | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | 4 mm | - | - | - | - | - | - | - | - | 48.8mm | - | 15.9mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2MQ-4L-105-1 Omron Electronics Inc-EMC Div | 2446 |
| Datasheet | 15 Weeks | - | Panel, Through Hole | Through Hole | - | - | - | 300mg | - | - | - | - | - | - | - | - | Gold | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Tray | 2004 | D2MQ | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | - | 30V | 50mA DC | Straight | IP40 | 2.7mm | - | 50mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 50mA | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50mA | - | 40gf | - | - | - | - | - | - | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.083 (2.1mm) | 0.280 (7.1mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | - | - | - | Unknown | RoHS Compliant | - | - |