- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Lead Length | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HW-A201D Omron Electronics Inc-EMC Div | 425 |
| Datasheet | 11 Weeks | - | PCB, Panel, Screw, Through Hole | Through Hole | - | - | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 5.3mm | - | 2A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | 2.5mm | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | - | - | 125V | 2A | - | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.409 (10.4mm) | 10gf | - | - | - | - | - | 13.3mm | - | 6.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() SS-5GL2 Omron Electronics Inc-EMC Div | 1980 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | 1.000001g | Polyacetal, Resin, Stainless Steel | Silver | 200,000 Cycles | -25°C~85°C | Tray | 1998 | SS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | CSA, UL | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | 5A | - | - | 125V | 5A | - | 1 | SPDT, SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | 5A | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | 25.7mm | 22mm | 6.4mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2VW-5L2-1MS Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | e4 | yes | Active | Not Applicable | Wire | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | unknown | 5A | Wire Leads | 250V | IEC | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | 5A | - | - | 250V | 5A | - | 1 | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | 5A | 5A@250VAC | 5A@30VDC | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 15gf | - | - | 4 mm | - | - | - | 33mm | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C203MR Omron Electronics Inc-EMC Div | 450 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | NOT SPECIFIED | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | 2A | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | 1.4 mm | - | - | - | 18.5mm | - | 6.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-162-1A4 Omron Electronics Inc-EMC Div | 138 |
| Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | 10.3mm | - | 16A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | IP00 | - | 250V | 16A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 60gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | 48.4mm | - | 15.9mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2F-01L Omron Electronics Inc-EMC Div | 6153 | - | Datasheet | 11 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | - | - | 500.000539mg | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | PC Pin | - | CSA, UL | - | - | Lever, Straight | - | SPDT | On-Mom | 30mOhm | 100MOhm | - | - | - | - | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 80gf | - | - | - | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | 13.95mm | 5.8mm | 6.5mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2F Omron Electronics Inc-EMC Div | 102936 | - | Datasheet | 7 Weeks | - | Panel, Screw, Through Hole | Through Hole | - | - | - | 500mg | - | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 3A | PC Pin | 125V | CSA, UL | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | 30mOhm | 100MOhm | 2A | - | - | 125V | 3A | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 150gf | 3A | 3A@125VAC | 2A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | 0.75 mm | 0.5 mm | - | - | 12.8mm | 5.7mm | 6.5mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-5GL2D Omron Electronics Inc-EMC Div | 1393 | - | Datasheet | 9 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 200,000 Cycles | -25°C~85°C | Tray | 2002 | SS | - | yes | Active | Not Applicable | PC Pins | EAR99 | 2 | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | PC Pin | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | 100000000Ohm | 5A | - | - | 125V | 5A | 1500VAC V | - | SPDT, SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | 5A | - | 5A@14VDC | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | 19.8mm | 6.4mm | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL13 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | 1.000001g | Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | CSA, UL | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | 100mOhm | 100MOhm | - | - | - | 125V | 100mA | - | 1 | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | 22.25mm | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP40, IP67 | ||
![]() D2HW-C201M Omron Electronics Inc-EMC Div | 200 |
| Datasheet | 9 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | 700mg | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | 2 | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 2A | - | - | 125V | 2A | - | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | - | - | 7mm | 18.5mm | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C203MRS Omron Electronics Inc-EMC Div | 1424 |
| Datasheet | 13 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | 125V | 2A | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 76gf | - | - | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL13PD Omron Electronics Inc-EMC Div | 5653 |
| Datasheet | 19 Weeks | - | PCB, Panel, Screw, Through Hole | Through Hole | - | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | 6.4 mm | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | 0.039 (1.0mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2F-01FL-D Omron Electronics Inc-EMC Div | 4997 | - | Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | - | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Solder Lug | - | - | 12.8mm | 5.8 mm | Lever, Straight | - | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | - | - | .1A@30VDC | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | - | 0.55 mm | - | - | - | - | - | 6.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V-15-1C6 Omron Electronics Inc-EMC Div | 40 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | 10.3mm | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | 250V | 15A | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | 39.8mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-165M-1C5 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | IP00 | - | 250V | 16A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 240gf | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | 1.6 mm | - | - | 39.8mm | - | 15.9mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GLD Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | 100mA | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | 1.2 mm | - | - | 19.8mm | - | 10.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4C-3232 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | - | 40mm | 16 mm | Roller Plunger | - | SPDT | On-Mom | - | - | 0.1A | - | 30V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | 4.8 mm | 1.8 mm | Oil Resistant Cable 3m, Status Indicator | - | - | - | 49mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-1102 Omron Automation and Safety | 2227 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | D4C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-01H Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | - | Gold, Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | SPDT, SPST | 30V | 5,000,000 Cycles | - | 100mA | 180gf | - | - | - | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5L1B-3HS Omron Electronics Inc-EMC Div | 136 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2VW | - | - | Active | Not Applicable | Solder | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 32.9946mm | 10.3124 mm | Lever, Straight | - | SPST-NO | Off-Mom | 0.05mOhm | 100000000Ohm | - | EPOXY | - | 250V | - | 1500VAC V | - | SPST | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 5A | 5A@250VAC | - | 0.125 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | 2 | 8.9916 mm | - | - | - | - | - | 15.9004mm | 0.331 inch | 2.339 inch | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |