- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Actuator Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4GL-4EFA-A4 Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4GL | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | Black | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | unknown | 750mA | Screw Terminal | 240V | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 4079gf | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2RW01L3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 2007 | D2RW | Obsolete | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 100V | 250mA DC | Straight | IP40 | unknown | 250mA | Wire Leads | 5V | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.25A | SPST | 100V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 76gf | - | - | .25A@100VDC | 0.040 (1.0mm) | 0.062 (1.6mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 5.099gf | 5 mm | 4 mm | - | - | - | - | - | 15.9mm | 35.9mm | 10.3mm | RoHS Compliant | Lead Free | IP67 | ||
![]() D4JL-3RFG-C5 Omron Automation and Safety | In Stock | - | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4JL | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | Panel Disconnect | 3PST-NC x 2 | On-Off | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 44534-0220 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340220 | - | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44534-0610 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340610 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44534-3091 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | - | - | - | - | 445343091 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() 44534-3051 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | - | - | - | - | 445343051 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() 44534-0250 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | - | - | Chassis Mount | - | 445340250 | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() 44534-0560 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340560 | - | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44535-1510 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 80 C | - 20 C | Chassis Mount | 6 | 445351510 | - | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() D4GL-4DFG-A4 Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4GL | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | Black | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | unknown | 750mA | Screw Terminal | 240V | Panel Disconnect | DPST-NC x 2 | On-Off | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 4079gf | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4GL-4HFG-A Omron Automation and Safety | In Stock | - | Datasheet | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2011 | D4GL | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | Black | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | unknown | 750mA | Screw Terminal | 240V | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 4079gf | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS1GL14E4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44534-0360 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340360 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44534-0460 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340460 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44506-6490 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Omron | - | - | - | - | 445066490 | Non-Compliant | - | - | - | - | - | - | - | - | - | Pull Line Eyelet Mount | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | - | - | - | - | - | - | - | ||
![]() SS-1GL13T-4 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44534-1177 Omron | In Stock | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | - | - | - | - | 445341177 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() 44534-1770 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445341770 | - | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 3PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44534-0500 Omron | In Stock | - | - | - | - | Stainless Steel | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340500 | - | 24 VDC | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | 4 A | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - |