- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NS-9AF Omron Automation and Safety | 2917 |
| - | 1 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | Panel Disconnect | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GW4455 Omron Automation and Safety | 17 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Straight | - | SPDT | On-Mom | 15A | 14V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 90gf | 15A | 15A@250VAC | 15A@14VDC | 0.219 (5.6mm) | 250V | 0.138 (3.5mm) | - | 0.748 (19.0mm) | 14gf | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-1231 Omron Automation and Safety | 9 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | - | DPST-NC | On-Mom | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4NDG-D Omron Automation and Safety | 2463 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 179.9mm | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 39mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4SL-N4NDA-D Omron Automation and Safety | 2463 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 179.9mm | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 39mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4SL-N4QDA-D Omron Automation and Safety | 2891 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 179.9mm | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 39mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4A-3E01N Omron Automation and Safety | 2024 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 1,000,000 Cycles | -10°C~80°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | 10A | 14V | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 10A | 10A@480VAC | 10A@14VDC | 70° | 480V | 5° | 15° | - | 5.103gfm | - | - | Status Indicator | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-3233 Omron Automation and Safety | 2928 |
| Datasheet | 13 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | - | - | Cross Roller Plunger | - | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1800gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA2-TSLE-N Omron Automation and Safety | 2437 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4C-4424 Omron Automation and Safety | 2624 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 125V | 40mm | 16 mm | Side Rotary, Roller | - | SPDT | On-Mom | 0.1A | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | - | - | 50° | 125V | 3° | 10° | - | 150gf | - | - | Cable Length 3m | - | - | 65mm | - | - | RoHS Compliant | - | - | ||
![]() D4A-1101N-F Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 1,000,000 Cycles | -40°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | 10A | 14V | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 10A | 10A@480VAC | 10A@14VDC | 70° | 480V | 5° | 15° | - | 5.103gfm | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() D2FL30D3 Omron Electronics Inc-EMC Div | 927 |
| Datasheet | 12 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 30,000 Cycles | -25°C~65°C | Bulk | - | D2F | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | - | IP40 | - | - | - | Solder Lug | 125V | 12.8mm | 5.8 mm | Lever, Simulated Roller | - | SPDT | On-Mom | 2A | 30V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 55gf | 3A | - | - | 0.020 (0.5mm) | 125V | 0.020 (0.5mm) | - | 0.374 (9.5mm) | 4.079gf | - | - | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-2220 Omron Automation and Safety | 7 |
| - | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | Side Rotary, Roller | - | DPST-NC | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4N-4A20R Omron Automation and Safety | 13 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Lever, Roller | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 653gf | - | - | - | - | - | - | 18° | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | - | - | - | ||
![]() SS-5D2 Omron Electronics Inc-EMC Div | 41 | - | Datasheet | 23 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | 1.000001g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | 14mm | - | 5A | PC Pin | 125V | - | 6.4 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 5A | - | 125V | 5A | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 150gf | 5A | 5A@125VAC | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | 1 mm | 0.5 mm | - | 19.8mm | - | 10.2mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() V-155-1A5 Omron Electronics Inc-EMC Div | 102 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | 10.3mm | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | 250V | 15A | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 240gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | 37.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16-1C24 Omron Electronics Inc-EMC Div | 1142 |
| Datasheet | 15 Weeks | Silver | Chassis Mount | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 250V | 16A | SPDT | 250V | 10,000,000 Cycles | - | 16A | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | 37.8mm | - | - | - | Unknown | RoHS Compliant | - | IP40 | ||
![]() Z-15GM2 Omron Automation and Safety | 10 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Roller | - | SPDT | On-Mom | 15A | 14V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | 15A | 15A@250VAC | 15A@14VDC | 0.158 (4.0mm) | 250V | 0.026 (0.65mm) | - | 1.188 (30.2mm) | 56gf | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL232MR Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Simulated Roller | - | SPST-NC | On-Mom | 2A | - | 125V | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-104-1C24 Omron Electronics Inc-EMC Div | 98 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |