- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | NEMA Rating | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Rohs Code | Switch Configuration | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Propagation Delay | Quiescent Current | Mechanical Life | Switch Type | Logic Function | Contact Form | Number of Inputs | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Max Output Power | Overtravel | Contact Voltage(AC)-Max | Differential Travel | High Level Output Current | Pretravel | Low Level Output Current | Operating Position | Release Force | Actuator Travel | Switch Action | Life (Cycles) | Pre-Travel-Max | Operating Force-Max | Product | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2S-01L13 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3e+07 cycles | - | - | - | - | - | - | - | 22.8mm | 22.25mm | 6.4mm | - | RoHS Compliant | - | ||
![]() ZE-Q-2 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | IP60 - Dust Tight | - | - | - | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | 250 ~ 350gf | - | - | - | - | - | - | 0.217 (5.5mm) | - | 0.002 (0.05mm) | - | 0.015 (0.4mm) | - | 1.500 (38.1mm) | 114gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ZE-N-2 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | ZE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | 800gf | - | - | - | - | - | - | 0.197 (5.0mm) | - | 0.004 (0.1mm) | - | 0.080 (2.0mm) | - | 1.805 (45.8mm) | 240gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44521-1063 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | - | - | - | 445211063 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() 44534-0450 Omron | In Stock | - | - | - | Surface Mount | - | - | - | 6 | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | - | Non-Illuminated | Omron | - | + 55 C | - 20 C | - | Chassis Mount | 6 | - | - | - | - | - | 445340450 | - | - | - | Non-Compliant | - | - | - | 24 VDC | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | 85 °C | -40 °C | - | - | Switches | 8 W | - | - | - | - | 4 A | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | 1 | - | - | - | 26 ns | 1 µA | - | - | Inverter | 4PST | 1 | - | Snap Action Switches | - | - | - | - | - | - | - | - | 2 mA | - | 2 mA | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44534-2170 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | - | Non-Illuminated | Omron | - | + 55 C | - 20 C | - | Chassis Mount | 6 | - | - | - | - | - | 445342170 | - | - | - | Non-Compliant | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | 4 A | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | 3PST | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44521-1024 Omron | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | 445211024 | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | 675 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | ||
![]() 44535-9070 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | - | - | - | 445359070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() 44535-2080 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | - | Non-Illuminated | Omron | - | + 80 C | - 20 C | - | Chassis Mount | 6 | - | - | - | - | - | 445352080 | - | - | - | Non-Compliant | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | 4 A | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() 44534-1750 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | - | Non-Illuminated | Omron | - | + 55 C | - 20 C | - | Chassis Mount | 6 | - | - | - | - | - | 445341750 | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | 4 A | - | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | - | 4PST | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | ||
![]() D2S-5-FDBYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | N.O./N.C. | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44506-5440 Omron | In Stock | - | - | - | - | - | - | - | - | Aluminum | Aluminum | - | - | - | Omron Automation and Safety | - | - | 1 | - | Illuminated | Omron | - | + 80 C | - 25 C | - | Panel Mount | - | - | - | - | - | - | 445065440 | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Pull Line Eyelet Mount | - | - | Yellow | - | Switch Accessories | - | - | - | - | - | 5 mA | - | Screw | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | IP67 | 86 mm | 239 mm | 63 mm | - | - | - | ||
![]() D4BL-2CRB Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | 3A AC | IP67 - Dust Tight, Waterproof | unknown | 3A | - | Screw Terminal | 250V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | DPST, SPST | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 2000gf | - | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D2F-01L3-T Omron | 8103 |
| - | 6 Weeks, 5 Days | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Simulated Roller Lever | Simulated Roller Lever | Omron Electronics | Gold Alloy | 30000 Cycle(s) | 750 | OMRON CORP | Non-Illuminated | Omron | D2F-01L3-T | + 85 C | - 40 C | - | PCB Mount | - | - | - | 65 °C | -25 °C | ROHS COMPLIANT | D2F01L3T | Active | - | 2.34 | - | Yes | - | 0.017637 oz | 30 VDC | - | - | - | D2F | Yes | - | - | - | EAR99 | Ultra Subminiature | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | unknown | 100 mA | - | Solder Pin | - | 12.8 mm | 5.8 mm | SIMULATED ROLLER LEVER | - | ON - (OFF), OFF - (ON) | 0.1 A | IP40 | - | 30 V | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPDT | - | 1.47 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 mm | MOMENTARY | - | - | 1.47 N | - | - | - | Basic / Snap Action Switches | IP40 | - | - | - | 6.5 mm | - | - | ||
![]() 44541-3010 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | - | - | - | 445413010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() WL01G2-LDS Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | unknown | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 1000gf | - | - | - | - | - | - | 65° | - | 7° | - | 10° | - | - | 100gf | - | - | - | - | - | - | - | Spatter Prevention, Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T2007-02TM Omron Automation and Safety | 2577 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24V | 5A AC 2A DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 100V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | 612gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() WLCA2-8TH-N Omron Automation and Safety | 2075 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() Z-5GW2255-B7-K Omron Automation and Safety | 17 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4A-3111N Omron Automation and Safety | 2810 |
| Datasheet | 2 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 100°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | - | 44mm | 42 mm | TOP PLUNGER | - | SPDT | 10A | IP67 | - | 14V | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 10A | 10A@480VAC | 10A@14VDC | - | - | 480V | - | - | - | - | - | - | 6.7 mm | MOMENTARY | - | 1.6 mm | 17.65 N | - | - | - | - | - | - | - | - | 75.5mm | Non-RoHS Compliant | - |