- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Diameter | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLG2-G1LE-N Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL4019-20241TM Omron Automation and Safety | 2080 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D4GL-4EFG-A-NPT Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4GL | Obsolete | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | - | 750mA AC | IP67 - Dust Tight, Waterproof | - | 750mA | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | 3PST, DPST | 1,000,000 Cycles | - | - | 4079gf | - | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() ZC-Q55-L3 Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | ZC | Active | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | SPDT | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.504 (38.2mm) | 500gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() Z-15ED-B Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | Z | Active | Not Applicable | - | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 15A AC/DC | IP00 | unknown | - | Screw Terminal | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | 15A | 14V | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 625 ~ 800gf | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.062 (1.6mm) | 250V | 0.005 (0.13mm) | 0.030 (0.8mm) | 0.846 (21.5mm) | 114gf | 2.4 mm | 0.8 mm | - | - | - | - | - | - | - | 25.5mm | Non-RoHS Compliant | - | ||
![]() D2AW-ER072D R Omron Electronics Inc-EMC Div | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4NL-4ADG-B-NPT Omron Automation and Safety | 2417 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4NL | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | DPST | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4C-4024-D3EJ03 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WLRGCA2 Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLCL-LDK13-N Omron Automation and Safety | 2902 |
| - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D4C-9160 Omron Automation and Safety | 2783 |
| - | 27 Weeks | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D4C | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | On-Mom | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLG2-LEA Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 5A AC 400mA DC | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | SPDT | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1000gf | - | - | - | - | - | 65° | - | 7° | 10° | - | 100gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4NL-4BFA-B4-U2 Omron | 2226 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44538-0110 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | + 80 C | - 20 C | Chassis Mount | 6 | 445380110 | Non-Compliant | - | - | 24 VDC | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | - | Switches | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | DPDT | 25 N | Interlock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlock Switches | IP67 | - | - | - | - | - | - | ||
![]() Z-15EW29 Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | - | - | - | - | Z15EW29 | - | 1.587328 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | ||
![]() WLGCA2-RP60LD3 Omron Automation and Safety | 2774 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLCA2-139LD2-N 5M Omron Automation and Safety | 2916 |
| - | 6 Weeks | - | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | Active | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | 15,000,000 Cycles | - | - | 1360gf | - | - | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | Sealed - Hermetically, Status Indicator | - | - | - | - | - | - | - | - | ||
![]() DZ-10GW55-1B Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | DZ | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | 30V | 10A AC/DC | - | - | 10A | Screw Terminal | 125V | - | - | Lever, Straight | DPDT | On-Mom | - | - | DPDT | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2VW-5L2-1M(CHN) Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2mm | 33mm | 10.3mm | - | Non-RoHS Compliant | - | ||
![]() D4A-4P16N Omron Automation and Safety | 2416 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | D4A | Active | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | - | 24V | 5A AC 3A DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 125V | - | - | Spring, Coil | DPDT (DB/DM) | On-Mom | - | - | DPDT | - | - | - | 150gf | - | - | - | - | - | - | - | - | 15° | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof |