- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-4GFG-B Omron Automation and Safety | 2996 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01-1M Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 100 | 7g | - | Gold | 1,000,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-166-1C5 Omron Electronics Inc-EMC Div | 530 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 1999 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | 10.3mm | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | Lever, Roller | SPDT | On-Mom | 30mOhm | 100MOhm | - | IP00 | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | 4 mm | - | 50.2mm | 10.3mm | 15.9mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() SS-01GL13-ET Omron Electronics Inc-EMC Div | 343 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | - | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 1.020gf | 2 mm | 1.2 mm | - | - | - | 10.2mm | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() D3V-16G-2A5-K Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() DZ-10GW-1B Omron Automation and Safety | 50 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 50g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Bulk | - | DZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC/DC | Straight | IP00 | 17.45mm | - | 10A | Screw Terminal | 250V | CSA, UL | - | - | - | Lever, Straight | DPDT | On-Mom | - | - | - | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 170gf | - | 10A@250VAC | 10A@30VDC | 0.062 (1.6mm) | - | 0.156 (4.0mm) | - | 0.859 (21.8mm) | 28gf | - | - | - | 72.4mm | 17.45mm | 22.7mm | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() D2SW-3L1MS Omron Electronics Inc-EMC Div | 8000 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | 10.000011g | Stainless Steel | Silver | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Wire Leads | 125V | CSA, IEC, UL | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 3A | - | - | 250V | 3A | 1 | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 60gf | 3A | - | 3A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | 21.2mm | 19.8mm | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4F-302-3D Omron Automation and Safety | 2030 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | 2008 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | 70°C | -30°C | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 15A | Cable Leads | 120V | - | - | - | - | Roller Plunger | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 4P4T, 4PST | - | 10,000,000 Cycles | - | - | 1224gf | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 3m | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2A20 Omron Automation and Safety | 12 |
| Datasheet | 24 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 30mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | - | - | 18° | - | 51gf | - | - | Resin Lever, Resin Roller | 73mm | 31mm | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-1EF Omron Automation and Safety | 30 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | - | 30 mm | Panel Disconnect | DPST-NO/NC (MBB) | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | 96mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR202MR Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9232 Omron Automation and Safety | 36 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | - | 30 mm | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1C26 Omron Automation and Safety | 49 |
| - | 5 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4225 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3L2H Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 2g | Polyacetal, Stainless Steel | Silver | 200,000 Cycles | -40°C~85°C | Bulk | 1998 | D2SW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | 100MOhm | - | - | - | 250V | 3A | - | - | 30V | 5,000,000 Cycles | - | 3A | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | 22.05mm | 6.4mm | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() D2MV-01-1C2 Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | 2012 | D2MV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | - | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 0.1A | .1A@125VAC | - | 0.051 (1.3mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 1.020gf | 2.5 mm | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | - | ||
![]() D3V-16G-3C5 Omron Electronics Inc-EMC Div | 252 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D4N-4A22 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8132 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | 6 mm | 2 mm | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL-ED Omron Electronics Inc-EMC Div | 242 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | PC Pin | 125V | - | 19.8mm | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | 0.1A | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 1.020gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - |