- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL4024-11103SKM Omron Automation and Safety | 805 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLSD2-LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Side Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | - | - | 4082gf | - | - | - | 0.219 (5.6mm) | - | 0.040 (1.0mm) | 0.110 (2.8mm) | 2.134 (54.2mm) | 907gf | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL243M Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GW55-MD 1M Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | - | - | Cable Leads | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.219 (5.6mm) | - | 0.080 (2.0mm) | - | 0.748 (19.0mm) | 14gf | - | - | Cable Length 1m | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GW2255-MR 1M Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | - | - | Cable Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 200gf | - | - | - | 0.094 (2.4mm) | - | 0.031 (0.8mm) | - | 1.188 (30.2mm) | 42gf | - | - | Cable Length 1m | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GK55-MR 1M Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | - | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | 540gf | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.090 (2.3mm) | 1.110 (28.2mm) | 114gf | - | - | Cable Length 1m | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2FFA-D Omron Automation and Safety | 2462 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T4012-031-SC1 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4012-011SM-SC1 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | Chassis Mount | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D5B-1015 Omron Automation and Safety | 5000 | - | Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | 10mm | - | Domed | SPST-NC | On-Mom | 0.03A | - | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | - | - | - | 0.028 (0.7mm) | - | - | 1.3 mm | 0.7 mm | Cable Length 5m | - | 20.5mm | - | - | RoHS Compliant | - | - | ||
![]() ZV-N22-2 Omron Automation and Safety | 2517 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | - | ZV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | 86mm | 25.4 mm | Roller Plunger | SPDT | On-Mom | 0.5A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | 15A@250VAC | .5A@125VDC | 0.138 (3.5mm) | 250V | 0.005 (0.12mm) | 0.040 (1.0mm) | 2.961 (75.2mm) | 100gf | 4.5 mm | 1 mm | - | - | 44.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() Z-15GS55-MD 1M Omron Automation and Safety | 12 |
| Datasheet | 27 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | - | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 20,000,000 Cycles | - | - | 250 ~ 350gf | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 114gf | - | - | Cable Length 1m | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GNJ55 Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 48g | Silver | 100,000 Cycles | -15°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 2A DC | Straight | IP62 | - | unknown | 2A | Solder Lug | 125V | 49.2mm | 17.45 mm | Spring, Rod | SPDT | On-Mom | 15A | - | - | - | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 15A | 15A@250VAC | 15A@14VDC | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() X-10GS Omron Automation and Safety | 54 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A@125VDC | 0.062 (1.6mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 1.110 (28.2mm) | 114gf | - | - | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() Z-15GW255-MR 1M Omron Automation and Safety | 25 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | - | - | Cable Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 130gf | - | - | - | 0.158 (4.0mm) | - | 0.062 (1.6mm) | - | 1.188 (30.2mm) | 21gf | - | - | Cable Length 1m | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-2ABC Omron Automation and Safety | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA2-2N-N Omron Automation and Safety | 2 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D3V-16G-2C25-K Omron Electronics Inc-EMC Div | 141 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SSG-01H Omron Electronics Inc-EMC Div | 147 | - | Datasheet | 11 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 100 | - | - | Gold | 200,000 Cycles | -25°C~125°C | Tray | 2004 | SSG | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | IP00 | - | 250V | 100mA | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | 0.1A | .1A@125VAC | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 25gf | 1 mm | 0.6 mm | - | 19.8mm | 9.9mm | No | Unknown | RoHS Compliant | - | - | ||
![]() D5B-1535 Omron Automation and Safety | 2630 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | - | - | Spring, Wire | SPST-NC | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 5.000gf | - | - | - | - | - | - | 0.551 (14.0mm) | - | - | - | - | Cable Length 5m | - | - | - | - | RoHS Compliant | - | - |