- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-4B22 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1C25 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GLPB Omron Electronics Inc-EMC Div | 458 | - | Datasheet | 16 Weeks | PCB, Screw, Solder, Through Hole | Through Hole | - | Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | 19.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-104-1A5 Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-102-3A4 Omron Electronics Inc-EMC Div | 81 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2226 Omron Automation and Safety | 12 |
| - | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-8DF Omron Automation and Safety | 50 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Plastic | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 30mm | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | 96mm | 31mm | 88mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-11G2-1C25-K Omron Electronics Inc-EMC Div | 86 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 200,000 Cycles | -25°C~105°C | Tray | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 125gf | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | 18.7mm | - | 27.8mm | - | - | Unknown | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D4C-6224 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | .1A@30VDC | 50° | - | 3° | 10° | - | 150gf | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-202-1R Omron Automation and Safety | 2921 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | 2015 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1224gf | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | Cable Length 1m | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2RV-L2G Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 3,000,000 Cycles | -10°C~60°C | Bulk | 2003 | D2RV | - | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 100V | 250mA DC | Straight | IP40 | - | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | 0.25A | - | - | 250mA | - | SPST | 100V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | .25A@100VDC | 0.040 (1.0mm) | - | 0.062 (1.6mm) | 0.157 (4.0mm) | 0.785 (19.9mm) | - | 5 mm | 4 mm | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D2VW-5L1A-1M Omron Electronics Inc-EMC Div | 5000 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | Stainless Steel | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 5A | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 200gf | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() SS-01GL111-E Omron Electronics Inc-EMC Div | 1191 |
| Datasheet | 14 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6.118gf | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 0.306gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4CC-3060 Omron Automation and Safety | 36 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | 1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 680gf | - | 1A@30VDC | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | - | - | 52.55mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZE-Q-2G Omron Automation and Safety | 19 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2000 | ZE | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP60 - Dust Tight | 25.4mm | unknown | 15A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250 ~ 350gf | - | - | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 114gf | - | - | - | - | 63.7mm | 86mm | - | - | Yes | RoHS Compliant | - | Dust Tight, IP60, IP65 | ||
![]() V-151-1C25 Omron Electronics Inc-EMC Div | 9500 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-9A22 Omron Automation and Safety | 49 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2D62 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D62 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2F20 Omron Automation and Safety | 11 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | - | - | 510gf | - | - | 40° | - | - | 28° | - | 51gf | - | - | Resin Lever, Resin Roller | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |