- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GK355-M19R 1M Omron Automation and Safety | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15GNJ55-MR 1M Omron Automation and Safety | 42 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 15A AC 2A DC | IP62 | - | - | Cable Leads | 125V | - | - | Spring, Rod | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | - | - | - | 50gf | - | - | - | - | - | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | Cable Length 1m | - | - | - | RoHS Compliant | - | ||
![]() Z-15GK55-MR 2M Omron Automation and Safety | 17 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 15A AC 6A DC | IP62 | - | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 20,000,000 Cycles | - | - | - | 540gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.090 (2.3mm) | 1.110 (28.2mm) | 114gf | - | - | - | Cable Length 2m | - | - | - | RoHS Compliant | - | ||
![]() Z-15HNJS55-MR 1M Omron Automation and Safety | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 15A AC 2A DC | IP62 | - | - | Cable Leads | 125V | - | - | Spring, Wire | SPDT | On-Mom | - | - | - | - | 1,000,000 Cycles | - | - | - | 15gf | - | - | - | - | - | - | - | - | 0.984 (25.0mm) | - | - | - | - | - | Cable Length 1m | - | - | - | RoHS Compliant | - | ||
![]() D4GL-1CFA-A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4GL | Obsolete | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | Black | - | - | - | 750mA AC | IP67 - Dust Tight, Waterproof | - | 750mA | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | 100MOhm | - | - | DPST | 1,000,000 Cycles | - | 2.5A | - | 4079gf | - | - | - | - | - | - | - | - | 0.394 (10.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2FFG-B4S Omron Automation and Safety | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D5C-1DA0 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D5C-1DP0 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4JL-4NFG-C5 Omron Automation and Safety | 2158 |
| - | 2 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4JL | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | 1,000,000 Cycles | - | - | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D5A-3310 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Panel Mount | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | - | D5A | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | - | - | - | Round (Pin Plunger) | Transistor Output, PNP | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 100gf | - | - | - | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.256 (6.5mm) | - | - | - | - | Cable Length 1m | - | - | - | RoHS Compliant | - | ||
![]() VB-2141 Omron Automation and Safety | 2099 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | VB | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 125V | 10A AC 600mA DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Bevel Plunger | SPDT x 2 | On-Mom | - | - | - | - | 5,000,000 Cycles | - | - | - | 1500gf | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.512 (13.0mm) | 500gf | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4B-6A71N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2008 | D4B-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 120V | 43mm | 40 mm | Roller Plunger | DPST-NC | On-Mom | - | 10A | 14V | DPST | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1900gf | - | - | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | - | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | - | 74mm | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-LE-N Omron Automation and Safety | 49 |
| - | 8 Weeks | - | Chassis Mount | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | 15,000,000 Cycles | - | - | - | 1360gf | - | - | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | Status Indicator | - | - | - | - | - | ||
![]() 44534-0010 Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | - | - | Chassis Mount | - | 445340010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | ||
![]() D4E-R1A21N Omron Automation and Safety | 5 |
| - | 2 Weeks | - | Panel Mount | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | 5°C~70°C | Bulk | 2017 | D4ER-xN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 1A DC | IP67G - Dust Tight, Oil Resistant, Waterproof | - | - | Cable Leads | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | 4,000,000 Cycles | - | - | - | 1200gf | - | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | Cable Length 2m | - | - | - | RoHS Compliant | - | ||
![]() 44519-1230 Omron | In Stock | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | + 60 C | - 20 C | Screw Mount | 6 | 445191230 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Versatile Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | +/- 2 A, +/- 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 NC + 2 NO | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | ||
![]() 44501-1035 Omron | In Stock | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | + 80 C | - 25 C | Chassis Mount | 6 | 445011035 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | +/- 2.5 A, +/- 6 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | ||
![]() 44501-2030 Omron | In Stock | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | + 80 C | - 25 C | Chassis Mount | 6 | 445012030 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | +/- 2.5 A, +/- 6 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | ||
![]() 44501-5040 Omron | In Stock | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | + 80 C | - 25 C | Chassis Mount | 6 | 445015040 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | +/- 2.5 A, +/- 6 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P3T | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | ||
![]() 44501-2045 Omron | In Stock | - | - | - | - | - | Stainless Steel | Omron Automation and Safety | - | 1 | Non-Illuminated | Omron | + 80 C | - 25 C | Chassis Mount | 6 | 445012045 | Non-Compliant | 24 VDC | - | - | - | - | - | - | - | - | Universal Tongue Operated Safety Interlock Switch | - | - | - | - | Switches | - | - | - | - | +/- 2.5 A, +/- 6 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - |