- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Release Force | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44533-1330 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44519-1420 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-165-2A6BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4A-2524N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 750,000 Cycles | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2007 | D4A | Obsolete | 1 (Unlimited) | Screw | - | - | 8542.39.00.01 | 30V | 5A AC 3A DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 125V | - | - | Spring, Rod | DPDT (DB/DM) | On-Mom | - | - | DPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 44533-1070 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | OMRON CORP | OMRON Corporation | 44533-1070 | Obsolete | 5.84 | Non-Compliant | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44533-1420 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K3N Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 5 V | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2S5L13BYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4A-3104N Omron Automation and Safety | 2981 |
| - | 2 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 1,000,000 Cycles | - | - | - | - | - | - | - | -20°C~100°C | Bulk | - | D4A | Active | Not Applicable | - | EAR99 | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | 10A | 14V | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20gfm | 10A | 10A@480VAC | 10A@14VDC | 75° | 480V | 4° | 7° | - | - | 75.5mm | Non-RoHS Compliant | - | ||
![]() WLCA2-2TH-N Omron Automation and Safety | 2970 |
| - | 2 Weeks | - | Chassis Mount | - | - | 750,000 Cycles | - | - | - | - | - | - | - | 5°C~120°C | Bulk | - | WL-N | Active | Not Applicable | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | 15,000,000 Cycles | - | 1360gf | - | - | - | 60° | - | 16° | 25° | 120gf | - | - | - | - | ||
![]() WLCA32-43LD-N Omron Automation and Safety | 2027 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | 750,000 Cycles | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | Active | Not Applicable | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | - | - | - | 15,000,000 Cycles | - | 1200gf | - | - | - | 35° | - | - | 55° | - | Status Indicator | - | - | - | ||
![]() WLCA2-55LDK13-N Omron Automation and Safety | 2681 |
| - | 2 Weeks | - | Chassis Mount | - | - | 750,000 Cycles | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | Active | Not Applicable | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Connector | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | 15,000,000 Cycles | - | 1360gf | - | - | - | 70° | - | 12° | 15° | 120gf | Sealed - Hermetically, Status Indicator | - | - | - | ||
![]() T2007-11SCC0 Omron Automation and Safety | 2143 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-021SSCCHH Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-021SMHH Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-021F1N Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6031SSN Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6031SSM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6040SSM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-021QDHH Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |