- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Number of Circuits | Operating Supply Current | Throw Configuration | Mechanical Life | Slew Rate | Operating Force | Output Current per Channel | -3db Bandwidth | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T5009-021QD Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() T5009-6031N Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6040M Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6040N Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-021SSM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6022SM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2007-02SCG Omron Automation and Safety | 2234 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-11102SM Omron Automation and Safety | 738 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-20243SM Omron Automation and Safety | 839 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-31102 Omron Automation and Safety | 716 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-10242SKM Omron Automation and Safety | 512 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4A-1E11N Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | 1,000,000 Cycles | -10°C~80°C | Bulk | 2007 | D4A | Active | 1 (Unlimited) | Screw | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | Screw Terminal | 125V | Adjustable Plunger | SPDT (DB/DM) | On-Mom | - | - | SPDT | - | - | 1800gf | - | - | 0.201 (5.1mm) | 0.016 (0.4mm) | 0.063 (1.6mm) | 2.205 (56.0mm) | 500gf | Status Indicator | RoHS Compliant | - | ||
![]() 44524-4023 Omron Automation and Safety | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23-5 | - | - | Digi-Reel® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 7.5mA | - | - | 600 V/μs | - | 40mA | 210MHz | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44524-4020 Omron Automation and Safety | In Stock | - | Datasheet | - | Reverse | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WLH2-TS Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | SPDT | 10,000,000 Cycles | - | 1000gf | - | - | 55° | 12° | 15° | - | 100gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLH2-14 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | SPDT | 10,000,000 Cycles | - | 1000gf | - | - | 55° | 12° | 15° | - | 100gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLHL-LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | SPDT | 15,000,000 Cycles | - | 290gf | - | - | 55° | 12° | 15° | - | 25gf | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLHL Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | SPDT | 15,000,000 Cycles | - | 290gf | - | - | 55° | 12° | 15° | - | 25gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ-55 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | SPDT | 10,000,000 Cycles | - | 150gf | - | - | - | - | 0.787 (20.0mm) | - | - | Sealed - Hermetically | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ-S2LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | Wire Lever | SPDT (DB/DM) | On-Mom | - | - | SPDT | 10,000,000 Cycles | - | 29gf | - | - | - | - | 1.575 (40.0mm) | - | - | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof |