- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLNJ-S2LE Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Wire Lever | SPDT (DB/DM) | On-Mom | SPDT | 10,000,000 Cycles | - | 29gf | - | - | 1.575 (40.0mm) | - | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ-20 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Spring, Rod | SPDT (DB/DM) | On-Mom | SPDT | 10,000,000 Cycles | - | 150gf | - | - | 1.575 (40.0mm) | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ-LE Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Spring, Coil | SPDT (DB/DM) | On-Mom | SPDT | 10,000,000 Cycles | - | 150gf | - | - | 0.787 (20.0mm) | - | Status Indicator | RoHS Compliant | - | ||
![]() WLRCA2-2N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLG2-55LDK13-N Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLG2-55LD-M1GJ05-N Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLG2-LD-DGJ-N OMR Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLGCA2-LDK43-N Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLGCA2-LD-N Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6022F1M Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6022F1MM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6040RSSM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5009-6031F1MM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | T5009-6 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4GL-4GFA-A-NPT Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | - | D4GL | Obsolete | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 750mA AC | IP67 - Dust Tight, Waterproof | - | 750mA | Screw Terminal | 240V | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | 3PST, DPST | 1,000,000 Cycles | - | 4079gf | - | - | 0.394 (10.0mm) | 1530gf | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA32-043LD Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | - | 15,000,000 Cycles | - | 1200gf | 35° | - | 55° | - | Status Indicator | RoHS Compliant | - | ||
![]() WLCA32-43LE Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1200gf | 35° | - | 55° | - | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WL01NJ-30 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1,000,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Spring, Coil | SPDT (DB/DM) | On-Mom | SPDT | 10,000,000 Cycles | - | 150gf | - | - | 0.787 (20.0mm) | - | - | RoHS Compliant | - | ||
![]() WLCA12-2NLD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 125V | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 980gf | 70° | 10° | 20° | 120gf | Status Indicator | RoHS Compliant | - | ||
![]() WLCA2-140LDK13 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Cable with Connector | 125V | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | 15,000,000 Cycles | - | 1360gf | 30° | 12° | 15° | 227gf | Status Indicator | - | - | ||
![]() WLCA2-7RP Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 1040gf | 30° | 12° | 15° | 170gf | Corrosion Resistance | RoHS Compliant | Dust Tight, IP67, Waterproof |