- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCA2-7LR-DHJS03-A Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Connector | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Cable with Connector | 125V | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 1040gf | 30° | 12° | 15° | - | 170gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-8RP Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 820gf | 30° | 12° | 15° | - | 137gf | Corrosion Resistance | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA32-4355LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 1200gf | 35° | - | 55° | - | - | Sealed - Hermetically, Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA32-42 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 1200gf | 35° | - | 55° | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCAL5-2LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Spring, Rod | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | - | - | - | - | - | - | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCL-TH Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | 5°C~120°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 141gf | 30° | 12° | 15° | - | 28gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLD2-55G1LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Roller Plunger | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 2720gf | 0.219 (5.6mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 1.732 (44.0mm) | 910gf | Sealed - Hermetically, Status Indicator | RoHS Compliant | - | ||
![]() WLCL-2LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 260gf | 60° | 16° | 25° | - | 10gf | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLD3-LE Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Ball Bearing Plunger | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 2720gf | 0.158 (4.0mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 1.752 (44.5mm) | 910gf | Status Indicator | RoHS Compliant | - | ||
![]() T5009-021FLX1-QD Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | T5009 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-21102 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-20243 Omron Automation and Safety | 546 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4024-11103 Omron Automation and Safety | 989 |
| - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL01CA32-43LDK43 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1,000,000 Cycles | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Connector | - | 80°C | -10°C | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | 100mA | Connector | 125V | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 1200gf | 35° | - | 55° | - | - | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLNJ-TSLE Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | Spring, Coil | SPDT (DB/DM) | On-Mom | SPDT | 10,000,000 Cycles | - | 150gf | - | - | 0.787 (20.0mm) | - | - | Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WL01D3-LD Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | 1,000,000 Cycles | -10°C~80°C | Bulk | 2015 | WL | Obsolete | 1 (Unlimited) | - | - | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Ball Bearing Plunger | SPDT (DB/DM) | On-Mom | - | 15,000,000 Cycles | - | 2720gf | 0.158 (4.0mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 1.752 (44.5mm) | 910gf | Status Indicator | RoHS Compliant | - | ||
![]() WL01HAL5 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | - | 80°C | -10°C | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | 100mA | Screw Terminal | 125V | Side Rotary, Rod Spring | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 92gf | 55° | 12° | 15° | - | 9.177gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WL01D28 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 750,000 Cycles | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | unknown | 100mA | Screw Terminal | 125V | Roller Plunger | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1700gf | 0.219 (5.6mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 1.732 (44.0mm) | 450gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() HL-5500 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Panel | Chassis Mount | - | -5°C~60°C | Bulk | - | HL-5000 | Obsolete | 1 (Unlimited) | Screw | - | - | - | 24V | 5A AC/DC | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | 125V | - | SPDT (DB/DM) | On-Mom | DPST | 10,000,000 Cycles | - | - | - | - | - | - | - | - | RoHS Compliant | IP65 | ||
![]() WL01CA12-LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 1,000,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | - | - | - | 30V | 100mA AC/DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | - | 1360gf | 30° | 12° | 15° | - | 227gf | Status Indicator | RoHS Compliant | - |