- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Number of Contacts | Actuator Type | Circuit | Switch Function | Throw Configuration | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Release Force | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL8012-S1110SM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL8012-S1220FM Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4B-3512N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4B-7112N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4B-3A75N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4B-4181N Omron Automation and Safety | In Stock | - | - | - | Chassis Mount, Screw | Chassis Mount | Metal | Metal | 500,000 Cycles | -40°C~80°C | Bulk | 2007 | D4B-N | Obsolete | 1 (Unlimited) | Screw | 80°C | -40°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 120V | 2 | Spring, Coil | SPDT (DB/DM) | On-Mom | DPDT, DPST, SPDT | 30,000,000 Cycles | 150gf | - | - | 15° | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() TL4019-31103 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-31102TM Omron Automation and Safety | 2460 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-31102SM Omron Automation and Safety | 2525 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-30243SM Omron Automation and Safety | 2610 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-20241F2M Omron Automation and Safety | 577 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA2-140LD3 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2016 | WL | Active | 1 (Unlimited) | Cable Leads | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Cable Leads | 125V | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | 1360gf | 30° | 12° | 15° | 227gf | Sealed - Hermetically, Status Indicator | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 44540-0010 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | -20°C~80°C | Bulk | - | T2008 | Active | Not Applicable | - | - | - | 24V | 4A AC/DC | IP67 - Dust Tight, Waterproof | - | Screw Terminal | 230V | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | 1,000,000 Cycles | 612gf | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D4B-2173N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL4019-30243SKM Omron Automation and Safety | 864 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL8012-S3024SM Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() WLCL-2N-TS Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2016 | WL | Active | 1 (Unlimited) | Screw | 80°C | -10°C | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | 6A | Screw Terminal | 125V | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | 290gf | 70° | 10° | 20° | 25gf | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-2-139-1M Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2016 | WL | Active | 1 (Unlimited) | Cable Leads | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | Cable Leads | 125V | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | SPDT | 15,000,000 Cycles | 900gf | 60° | 16° | 25° | 50gf | Sealed - Hermetically | RoHS Compliant | - | ||
![]() TL4019-40243SM Omron Automation and Safety | 2929 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-40243F1M Omron Automation and Safety | 599 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |