- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Rating M Load | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-2FFA-B4 Omron Automation and Safety | 2670 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SHL-W55-01 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | SHL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Screw Terminal | 125V | - | 73.5mm | 17.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 320gf | 0.1A | .1A@125VAC | - | - | 0.118 (3.0mm) | - | 0.098 (2.5mm) | 0.315 (8.0mm) | 0.846 (21.5mm) | 80gf | - | 11 mm | 8 mm | - | - | - | - | - | 32.9mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4320 Omron Automation and Safety | 2758 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | .1A@125VAC | - | - | 40° | - | 3° | 25° | - | 150gf | - | - | - | - | Oil Resistant Cable 5m | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B32 Omron Automation and Safety | 12 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2AFG-B4 Omron Automation and Safety | 2047 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3420 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | - | .1A@30VDC | 40° | - | 0.008 (0.2mm) | 25° | - | 150gf | - | - | - | - | Cable Length 3m, Status Indicator | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1C10N Omron Automation and Safety | 12 | - | - | 2 Weeks | Chassis Mount | Panel Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-4CAS-NPT Omron Automation and Safety | 2062 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL13-F Omron Electronics Inc-EMC Div | 1 | - | Datasheet | 9 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | Stainless Steel | Silver | 200,000 Cycles | - | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | CSA, TUV, UL, VDE | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 5A | - | 125V | 5A | - | 1 | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 16gf | 5A | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 2.039gf | - | - | - | - | - | - | 22.25mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Z-15GW2155-B Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 58g | - | Silver | 500,000 Cycles | - | -15°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 160gf | - | 15A@250VAC | - | 15A@14VDC | 0.079 (2.0mm) | - | 0.040 (1.0mm) | - | 0.748 (19.0mm) | 28gf | - | 2 mm | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | IP00, IP62 | ||
![]() D4E-1D10N Omron Automation and Safety | 2358 |
| - | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 30V | 1A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 1A | Connector | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | - | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL2-2 Omron Electronics Inc-EMC Div | 326 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 200,000 Cycles | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | 125V | - | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-9220 Omron Automation and Safety | 29 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | Resin Lever, Resin Roller | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2D-3104 Omron Electronics Inc-EMC Div | 54 |
| Datasheet | 17 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Silver | 100,000 Cycles | Industrial grade | -25°C~85°C | Bulk | 2004 | D2D | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Black | - | 8536.50.70.00 | - | 16A AC | - | IP40 | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 31.6mm | 13 mm | Round (Pin Plunger) | DPST-NO (DM) | Off-Mom | 0.05mOhm | 100000000Ohm | - | - | - | 16A | 2000VAC V | - | DPDT, DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 600gf | - | 16A@380VAC | DOUBLE BREAK | - | 0.090 (2.3mm) | 380V | - | - | 0.343 (8.7mm) | - | OFF-(ON) | 2.3 mm | - | 4A@380VAC | - | - | - | - | 31mm | 0.531 inch | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-51-1A3 Omron Electronics Inc-EMC Div | 108 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | Stainless Steel | Silver | 500,000 Cycles | - | -25°C~80°C | Tray | 2004 | VX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | 250V | 5A | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | 5A | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 4.079gf | - | - | - | - | - | - | 37.8mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4BL-2DRG-A Omron Automation and Safety | 2600 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | 2008 | D4BL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-5B22 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4QFA-D7-01 Omron Automation and Safety | 2435 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | Trapped Key | - | - | - | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3D-221 Omron Electronics Inc-EMC Div | 217 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | Gold | 50,000 Cycles | Industrial grade | -30°C~60°C | Tray | 2002 | D3D | e4 | yes | Active | Not Applicable | - | EAR99 | - | Silver (Ag) | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | CSA, UL, cURus | - | - | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | - | - | - | 1A | - | 1 | SPST | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | 1A | - | - | - | - | - | - | - | 0.512 (13.0mm) | - | - | 9.7 mm | - | - | White Actuator | 15mm | 25mm | 15mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D4N-6C32 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Roller Plunger | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |