- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-10-1C25 Omron Electronics Inc-EMC Div | 135 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 250V | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2SW-P2B Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | Solder | - | - | - | - | Silver | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | Active | 1 (Unlimited) | PCB | EAR99 | - | 70°C | -20°C | 8536.50.70.00 | - | - | - | - | - | - | - | - | 19.8mm | 6.4 mm | PIN PLUNGER | - | - | 2A | 30V | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 2A | - | 1.79 N | - | - | 2A | 2A@250VAC | 2A@30VDC | - | 250V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | - | - | - | - | 11mm | Unknown | RoHS Compliant | IP67 | ||
![]() D4N4C31NPT Omron Automation and Safety | 42 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 240V | - | - | Round (Pin Plunger) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | 15,000,000 Cycles | - | - | - | 663gf | - | - | - | - | - | 0.158 (4.0mm) | - | - | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4NH-4BASNPT Omron Automation and Safety | 42 |
| - | 12 Weeks | - | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4NH | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 120V | - | - | Shaft | DPST-NC | On-Mom | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 15gfm | - | - | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2HWA201DD02G Omron | In Stock | - | - | - | - | - | Plunger | Plunger | Omron Electronics | - | - | 250 | Non-Illuminated | Omron | + 85 C | - 40 C | Chassis Mount | - | D2HWA201DD02GBYOMR | Details | 0.024692 oz | 125 V | 42 V | 12 VDC | - | Bulk | - | D2HW | - | - | Solder | - | Subminiature | - | - | - | Switches | - | - | - | - | 2 A | Solder Pin | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | SPDT | - | - | - | 2 A | SPDT | 0.75 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | IP67 | ||
![]() WLRG2-LDS-DTGJS03 Omron Automation and Safety | 2932 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLG2-LD-DTGJ03 Omron Automation and Safety | 2551 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DZ-10GW2255-ML Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL8012-S2024FM Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | - | TL8012-S | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 5A AC 2A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 100V | - | - | Panel Disconnect | 5PST-3NC/2NO | On-Off, Off-On | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL4019-21101F1M Omron Automation and Safety | 2422 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 445342030 Omron | In Stock | - | - | - | - | - | Flat | - | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | - | - | Chassis Mount | 6 | 445342030 | - | 1.102 lbs | - | - | 24 VDC | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | Switches | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 1200 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | ||
![]() WLSD-RP Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | - | - | Side Plunger | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | 15,000,000 Cycles | - | - | - | 4082gf | - | - | - | - | - | 0.252 (6.4mm) | - | 0.040 (1.0mm) | 0.110 (2.8mm) | 1.600 (40.6mm) | 907gf | - | - | - | - | Corrosion Resistance | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-RP40 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Cable Leads | - | - | 80°C | -10°C | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Cable Leads | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | 15,000,000 Cycles | - | - | - | 1360gf | - | - | - | - | - | 30° | - | 12° | 15° | - | 227gf | - | - | - | - | Sealed - Hermetically | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-255LD Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 900gf | - | - | - | - | - | 60° | - | 16° | 25° | - | 50gf | - | - | - | - | Sealed - Hermetically, Status Indicator | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() WLHL-LDK43 Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Connector | - | - | 80°C | -10°C | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Connector | 125V | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | 15,000,000 Cycles | - | - | - | 290gf | - | - | - | - | - | 55° | - | 12° | 15° | - | 25gf | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() TL4019-50241F1M Omron Automation and Safety | 979 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TL5012-2110SM Omron Automation and Safety | 951 |
| Datasheet | 5 Weeks | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | - | TL5012 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 5A AC 2A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 100V | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3ZBQ22 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-30243RR Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA2-7G1LD Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL | Obsolete | 1 (Unlimited) | Screw | - | - | 80°C | -10°C | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | 6A | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | SPDT | - | 15,000,000 Cycles | - | - | - | 1040gf | - | - | - | - | - | 30° | - | 12° | 15° | - | 170gf | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof |