- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-01HD-B Omron Automation and Safety | 380 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP00 | - | unknown | 100mA | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | 0.1A | .1A@125VAC | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.846 (21.5mm) | 80gf | 2.1 mm | 0.5 mm | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-4A25 Omron Automation and Safety | 12 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5D1 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 15 Weeks | Panel, Screw, Through Hole | Through Hole, Right Angle | - | - | - | 1.6g | Silver | 200,000 Cycles | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | 14mm | - | 4A | PC Pin | 125V | - | - | 6.4 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 5A | - | 125V | 5A | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@125VAC | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | 1 mm | 0.5 mm | - | - | 19.8mm | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL2-ET Omron Electronics Inc-EMC Div | 1668 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2003 | SS | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | - | SPDT | On-Mom | - | 0.1A | - | 125V | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 1.020gf | 2 mm | 1.2 mm | - | - | - | - | 10.2mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4BL-1CRA Omron Automation and Safety | 2495 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | Metal | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | 2005 | D4BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 46.3mm | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | 116.5mm | 123.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4324 Omron Automation and Safety | 36 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Side Rotary, Roller | - | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | .1A@125VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | Oil Resistant Cable 5m | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1D21N Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | - | - | Roller Plunger | - | SPDT | On-Mom | 15mOhm | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GLPB Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 19 Weeks | PCB, Screw, Through Hole | Through Hole | - | - | - | - | Silver | 100,000 Cycles | - | -25°C~85°C | Tray | 2002 | SS-P | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | - | - | 3A | PC Pin | 125V | - | - | 6.4 mm | Lever, Straight | - | SPDT | On-Mom | - | 3A | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 51gf | 3A | - | 3A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D3DC-3N Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 2 | - | - | - | 100,000 Cycles | Industrial grade | -25°C~85°C | Bulk | 2002 | D3DC | - | Active | 1 (Unlimited) | Connector | - | 85°C | -25°C | - | - | 30V | 100mA DC | - | IP00 | - | - | 100mA | Connector | - | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 100,000 Cycles | - | - | 102gf | - | - | - | - | - | - | - | 0.264 (6.7mm) | - | - | - | Black Actuator | - | - | - | - | No | - | RoHS Compliant | - | IP00 | ||
![]() VB-2211 Omron Automation and Safety | 2531 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | 300,000 Cycles | - | -10°C~80°C | Bulk | 2009 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 10A AC 600mA DC | Straight | IP67 - Dust Tight, Waterproof | 58mm | unknown | 10A | Screw Terminal | 125V | - | - | - | Roller Plunger | - | SPDT x 2 | On-Mom | 15mOhm | - | - | 250V | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.260 (32.0mm) | 500gf | - | - | - | - | 114mm | 68mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VB-2111 Omron Automation and Safety | 2744 |
| Datasheet | 2 Weeks | Chassis, Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | 300,000 Cycles | - | -10°C~80°C | Bulk | 2009 | VB | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | 58mm | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | - | SPDT x 2 | On-Mom | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.024 (26.0mm) | 500gf | - | - | - | - | 114mm | 68mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2122 Omron Automation and Safety | 20 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8232 Omron Automation and Safety | 49 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Roller Plunger | - | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4CC-1043 Omron Automation and Safety | 29 |
| Datasheet | 6 Weeks | Panel, Screw | Panel Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | - | - | - | - | 8542.39.00.01 | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | 17.4mm | unknown | 1A | Connector | 125V | CSA, UL | - | - | Cross Roller Plunger | - | SPDT | On-Mom | 100mOhm | - | - | 125V | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.449 (36.8mm) | 450gf | - | - | - | 94.7mm | 40mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-2233 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Cross Roller Plunger | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 3m, Status Indicator | - | - | - | 49mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-01HW2255-B Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP62 | - | unknown | 100mA | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | - | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 0.1A | .1A@125VAC | - | 0.094 (2.4mm) | - | 0.031 (0.8mm) | - | 1.188 (30.2mm) | 28gf | 2.4 mm | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-2C2G Omron Automation and Safety | 20 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6B2G Omron Automation and Safety | 11 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Adjustable Roller | - | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4TFG-N Omron Automation and Safety | 2322 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4BFG-B Omron Automation and Safety | 2402 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | - | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |