- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2SW-3L1T Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 22 Weeks | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | 2g | Silver | 200,000 Cycles | -40°C~85°C | Bulk | 2004 | D2SW | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | 250V | - | - | 30V | 5,000,000 Cycles | - | 3A | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW01L13MS Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 75 Weeks | - | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | -40°C~85°C | Bulk | - | D2VW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | - | Lever, Straight | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2S-5L2D Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SHL-Q2155-MD VCTF 3M Omron Automation and Safety | 2759 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 10A AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 125V | - | - | - | Roller Plunger | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1000gf | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.695 (43.05mm) | 200gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1A62R Omron Automation and Safety | 25 |
| Datasheet | 3 Weeks | Screw | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Lever, Roller | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 765gf | - | - | - | - | - | - | 0.157 (4.0mm) | 2.087 (53.0mm) | - | - | - | - | Reset Function | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-10G1-1A4-K Omron Electronics Inc-EMC Div | 99 |
| Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | - | SPDT | On-Mom | 10A | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 10A | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | 2.5 mm | - | 1.5 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D2MV11C2 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 8 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | - | D2MV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 1A | - | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 1A | - | - | 0.051 (1.3mm) | 125V | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 1.020gf | 2.5 mm | - | 1.2 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D3V-112M-1C24 Omron Electronics Inc-EMC Div | 127 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | - | SPDT | On-Mom | 11A | IP00 | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 11A | 11A@250VAC | 11A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | 5.6 mm | - | 4 mm | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D2SW-P01B Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | Solder | - | 100 | - | - | - | - | Gold | 200000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | PCB | EAR99 | 70°C | -20°C | - | 8536.50.70.00 | - | - | - | - | - | - | - | - | - | - | 19.8mm | 6.4 mm | PIN PLUNGER | - | - | - | 0.1A | - | 30V | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 100mA | 1.79 N | 0.1A | .1A@125VAC | .1A@30VDC | - | 125V | - | - | - | - | 1 mm | MOMENTARY | 0.6 mm | - | - | - | 11mm | Unknown | RoHS Compliant | - | IP67 | ||
![]() D2SW-P2L3M Omron Electronics Inc-EMC Div | 12 | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | Molded | - | - | - | - | Silver | 50,000 Cycles | -20°C~70°C | Tray | 2004 | D2SW-P | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 250V | UL | - | 6.4 mm | Lever, Simulated Roller | - | SPDT | On-Mom | 2A | - | - | 250V | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 61gf | 2A | 2A@250VAC | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | 0.8 mm | - | - | - | 19.8mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4C-1731 Omron Automation and Safety | 8 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | EAR99 | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 250V | - | 40mm | 16 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 4A | - | 30V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 5A | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | 4.8 mm | - | 1.8 mm | Cable Length 5m | - | - | 49mm | - | RoHS Compliant | - | - | ||
![]() SS-5-F-3 Omron Electronics Inc-EMC Div | 401 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL111-2 Omron Electronics Inc-EMC Div | 566 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 5A AC | - | IP40 | - | - | - | Solder Lug | 125V | - | - | - | Lever, Straight | - | SPST-NC | On-Mom | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5-F-3D Omron Electronics Inc-EMC Div | 173 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2GFA-D Omron Automation and Safety | 2600 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-2ADG-B Omron Automation and Safety | 2274 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4N-6C72 Omron Automation and Safety | 17 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4QFA-D Omron Automation and Safety | 2984 |
| Datasheet | 17 Weeks | - | - | - | - | - | Metal | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() D4SL-N4FFA-D Omron Automation and Safety | 2883 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SHL-D55-MR VCTF 1M Omron Automation and Safety | 2084 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 10A AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1000gf | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.339 (34.0mm) | 200gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |