- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZE-NA277-2G Omron Automation and Safety | 9 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2014 | ZE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 640gf | - | - | - | 0.235 (6.0mm) | - | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() V-16G2-1C5-K (R) Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | - | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 16A AC 100mA DC | - | IP40 | - | - | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4C-3002-M1GJ 0.5M Omron Automation and Safety | 2136 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable with Connector | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | Cable Length 0.5m, Status Indicator | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4JL-4NFA-C6-NPT Omron Automation and Safety | 613 |
| Datasheet | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4JL | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() WLG2-LD Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2011 | WL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | - | 250V | 5A AC 400mA DC | Right Angle | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Screw Terminal | 250V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | - | 250V | - | - | DPST, SPDT | 250V | 10,000,000 Cycles | - | - | 1000gf | - | - | - | 65° | - | 7° | 10° | - | 100gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() WLCA2-7 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | - | 30V | 10A AC 6A DC | Right Angle | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | - | 500V | - | - | DPST, SPDT | 250V | 15,000,000 Cycles | - | - | 1040gf | - | - | - | 30° | - | 12° | 15° | - | 170gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-162-1C4 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | IP00 | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 60gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | 50.4mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D3V-165-2C4 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | IP00 | - | 250V | 16A | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 120gf | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | 39.8mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D3V-163-1C4 Omron Electronics Inc-EMC Div | 36 | - | Datasheet | 15 Weeks | Silver | Chassis Mount | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 16A | 35gf | - | - | - | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | IP40 | ||
![]() D3V-162M-1A5 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | IP00 | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | 48.4mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D3V-163M-1C4 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 16A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 16A | 16A@250VAC | 16A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | - | ||
![]() SS-5-F Omron Electronics Inc-EMC Div | 316 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | 1.6g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 125V | 5A | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | 5A | - | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | 0.5 mm | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() SS-10 Omron Electronics Inc-EMC Div | 5700 |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 1.6g | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | - | SS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 10A AC | Straight | IP40 | 6.4mm | - | 10A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | 10.1A | 1 | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 25gf | - | 0.6 mm | - | 19.8mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() SS-5D Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 12 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | - | - | 1.000001g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | yes | Active | Not Applicable | PC Pins | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | PC Pin | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 5A | - | - | 125V | 5A | 1 | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 150gf | 5A | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | 0.5 mm | - | 19.8mm | 6.4mm | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() SS-10GL Omron Electronics Inc-EMC Div | 480 |
| Datasheet | 9 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | Stainless Steel | Silver | 50,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 10A AC | Straight | IP40 | 6.4mm | - | 10.1A | Solder Lug | 125V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | 10.1A | 1 | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 50gf | - | - | - | 0.039 (1.0mm) | - | 0.040 (1.0mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() D3V-165-1C4 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | 16A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | - | ||
![]() V-10-1C24 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() V-15-1B6-K Omron Electronics Inc-EMC Div | 101 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2012 | V | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -25°C | - | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | IP40 | ||
![]() D2MV11C3 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 10 Weeks | - | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | - | D2MV | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 1A | - | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 1A | - | - | 0.051 (1.3mm) | 125V | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 2.039gf | 2.5 mm | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | - | ||
![]() D2MV01L221C2 Omron Electronics Inc-EMC Div | 2000 |
| Datasheet | 10 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | - | D2MV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 25gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.067 (1.7mm) | 0.815 (20.7mm) | 2.039gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |