- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HWBL203MLS Omron Electronics Inc-EMC Div | 192 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2HW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 76gf | - | - | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | Support Posts | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HWC233MS Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | - | 100,000 Cycles | -40°C~85°C | Bulk | - | D2HW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 66gf | - | - | - | 0.075 (1.9mm) | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L2A-1 Omron Electronics Inc-EMC Div | 224 | - | Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Roller | SPDT | On-Mom | 100MOhm | - | 250V | 5A | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 230gf | - | - | - | 0.030 (0.76mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | - | - | - | 41.4mm | 10.3mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() ZV-N-2S Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | - | ZV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 800gf | - | - | - | 0.197 (5.0mm) | 0.004 (0.1mm) | 0.080 (2.0mm) | 2.811 (71.4mm) | 240gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NS-8BF Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 56mm | 30 mm | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | DPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | 88mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZE-NA277-2S Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZE | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | - | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 640gf | - | - | - | 0.235 (6.0mm) | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15G-3C26 Omron Electronics Inc-EMC Div | 112 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 250V | - | SPST | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-213-1C6 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2011 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 21A AC 600mA DC | Straight | IP40 | - | unknown | 14A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 21A | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | 21A | - | - | 0.079 (2.0mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 12gf | 11 mm | 9 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-3002-M1J 0.3M Omron Automation and Safety | 2924 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | - | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable with Connector | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | Cable Length 0.3m, Status Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-1641 Omron Automation and Safety | 45 |
| Datasheet | 4 Weeks | - | Panel Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.228 (31.2mm) | 450gf | - | - | Cable Length 3m | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01F-D Omron Electronics Inc-EMC Div | 470 | - | Datasheet | 10 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | 100 | 500mg | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | 100mA | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 75gf | - | - | .1A@30VDC | 0.010 (0.25mm) | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | 0.5 mm | - | 12.8mm | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4MC-2021 VCT 1M Omron Automation and Safety | 23 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | D4MC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 300gf | - | - | - | 0.079 (2.0mm) | 0.060 (1.5mm) | - | 1.575 (40.0mm) | 40gf | - | - | Cable Length 1m | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() T5009-021SM Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -25°C~80°C | Bulk | 2009 | T5009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 6A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Panel Disconnect | 3PST-2NC/1NO (BBM) | On-Off, Off-On | - | - | - | - | SPST | - | - | - | - | 1224gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | IP67 | ||
![]() T4012-031 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-3NC/1NO | On-Off, Off-On | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2011-021SM Omron Automation and Safety | 2532 |
| - | - | - | Chassis Mount | - | - | - | - | - | -20°C~80°C | Bulk | - | T2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | DPST-NC + SPST-NO | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 612gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() T4012-031TM Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-3NC/1NO | On-Off, Off-On | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-15G-3C26-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | General Purpose | 80°C | -25°C | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 250V | - | SPST | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() SS-01GL14 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | 200,000 Cycles | -25°C~85°C | Tray | 2002 | SS | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Formed | SPDT | On-Mom | - | 0.1A | 125V | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.398 (10.1mm) | 6.118gf | 2 mm | 1.2 mm | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2S-01L-F Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2010 | D2S | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder Lug | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 125V | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 18gf | - | - | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.370 (9.4mm) | 2.039gf | - | - | Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15G-1E5-K Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 24 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 15A | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | 1.2 mm | - | - | - | 15.9mm | No | - | RoHS Compliant | Lead Free | - |