- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Life (Cycles) | Pre-Travel-Max | Operating Force-Max | Features | Diameter | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1621C26 Omron Electronics Inc-EMC Div | 76 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | 100,000 Cycles | - | - | - | -25°C~80°C | Bulk | - | V | - | Active | 1 (Unlimited) | - | - | - | - | 125V | 16A AC 600mA DC | - | IP40 | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4NS-2FF Omron Automation and Safety | 47 |
| - | 2 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | -30°C~70°C | Bulk | - | D4NS | - | Active | 1 (Unlimited) | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO (MBB) | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ZE-NA2-2 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | -10°C~80°C | Bulk | 2014 | ZE | - | Active | 1 (Unlimited) | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | 640gf | - | - | - | 0.235 (6.0mm) | - | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4A-2501N-F Omron Automation and Safety | 2751 |
| Datasheet | 2 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 750,000 Cycles | - | - | - | -40°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | - | EAR99 | P.T. = 15 DEG, D.T. = 7 DEG, T.T.= 22 DEG | 8536.50.70.00 | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | 5A | - | 14V | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 40gfm | 5A | - | 5A@14VDC | 70° | 125V | 7° | 15° | - | 5.103gfm | - | - | - | - | - | - | - | - | - | - | 75.5mm | RoHS Compliant | - | ||
![]() SSG5H5 Omron Electronics Inc-EMC Div | 107 |
| - | 9 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | - | - | - | -25°C~125°C | Bulk | 2004 | SSG | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP40 | - | - | Solder Lug | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 5A | IP00 | 14V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 51gf | 5A | - | 5A@14VDC | 0.015 (0.4mm) | 125V | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | - | - | 0.6 mm | - | - | - | - | - | - | 9.9mm | RoHS Compliant | - | ||
![]() TL4019-30242 Omron Automation and Safety | 2015 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-3NC/1NO (DB/DM) | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2AW-ER003D R Omron Electronics Inc-EMC Div | 860 | - | Datasheet | 7 Weeks | - | Through Hole | - | - | 200,000 Cycles | - | - | - | -40°C~85°C | Bulk | 2015 | D2AW | - | Active | Not Applicable | - | - | - | - | 12V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | PC Pin | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | 200,000 Cycles | - | 101gf | - | - | - | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.409 (10.4mm) | 10gf | - | - | - | - | - | Support Posts | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL4019-40242F1M Omron Automation and Safety | 662 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-3NC/1NO (DB/DM) | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4A-1103-N Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 1,000,000 Cycles | - | - | - | -20°C~100°C | Bulk | 2003 | D4A | - | Active | 1 (Unlimited) | - | EAR99 | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | 10A | - | 14V | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20gfm | 10A | 10A@480VAC | 10A@14VDC | 70° | 480V | 5° | 15° | - | - | - | - | - | - | - | - | - | - | - | - | 75.5mm | RoHS Compliant | - | ||
![]() D4BS-4AFSNPT Omron Automation and Safety | 2165 | - | - | 2 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | -40°C~80°C | Bulk | 2015 | D4BS | - | Active | 1 (Unlimited) | - | - | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 120V | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | - | 2000gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS-5GL14 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 200,000 Cycles | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | Solder | EAR99 | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | - | 4A | Solder Lug | 125V | 19.8mm | 6.4 mm | Lever, Formed | SPDT | On-Mom | 5A | - | - | 250V | - | 250V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.398 (10.1mm) | 6.118gf | 2 mm | - | - | 1.2 mm | - | - | - | - | - | - | 10.2mm | RoHS Compliant | Lead Free | ||
![]() D2S-5LD Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2S-5L13D Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V62C25 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | -25°C~105°C | Bulk | - | D3V | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 6A AC/DC | - | IP40 | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2S-01-FD Omron Electronics Inc-EMC Div | 23 |
| Datasheet | 11 Weeks | Through Hole | - | - | - | - | - | - | 30V | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | 3e+07 cycles | - | - | - | 12.4mm | 12.4mm | 19.8mm | 6.4mm | - | RoHS Compliant | - | ||
![]() D3V62K1C5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | - | - | 500,000 Cycles | - | - | - | -25°C~105°C | Bulk | - | D3V | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 6A AC/DC | - | IP40 | - | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 70gf | - | - | - | 0.098 (2.5mm) | - | 0.080 (2.0mm) | 0.236 (6.0mm) | 0.600 (15.2mm) | 8.158gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WLCA2-LD-N Omron Automation and Safety | 2 |
| - | 8 Weeks | - | Chassis Mount | - | - | 750,000 Cycles | - | - | - | -10°C~80°C | Bulk | 2015 | WL-N | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 15,000,000 Cycles | - | 1360gf | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | ||
![]() TL4019-30241RR Omron Automation and Safety | 982 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~55°C | Bulk | - | TL4019 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | 4PST-2NO/2NC (DB/DM) | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V112M1C25 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 200,000 Cycles | - | - | - | -25°C~105°C | Bulk | - | D3V | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 11A | IP00 | 8V | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | 11A | - | 11A@8VDC | 0.062 (1.6mm) | 250V | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | - | - | 4 mm | - | - | - | - | - | - | 15.9mm | RoHS Compliant | - | ||
![]() D3V-112-1C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | NO | PANEL MOUNT | 200000 Cycle(s) | 105°C | -25°C | - | - | - | 2007 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.50.70.00 | - | - | - | - | unknown | - | - | - | 27.8mm | 10.3 mm | HINGE LEVER | - | SPDT | 11A | IP00 | 8V | - | QUICK CONNECT | - | - | SNAP ACTING/LIMIT SWITCH | - | 11A | 11A@250VAC | 11A@8VDC | - | 250V | - | - | - | - | 5.6 mm | MOMENTARY | - | 4 mm | 0.59 N | - | - | - | - | - | 15.9mm | RoHS Compliant | - |