- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | AC Voltage Rating (Max) | Actuator | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Connections | Contact Materials | Content | DC Voltage Rating (Max) | Dielectric Strength | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation type | Packaging type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Switch Configuration | Switch Function Configuration | Switch position | Switching current (max.) | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Mechanical Life | Switch Type | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Life (Cycles) | Pre-Travel-Max | Lamp Type | Compliance | Electrical Life Cycles | Product Category | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2S-01LD Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 11 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.9mm | 19.8mm | 6.4mm | - | - | RoHS Compliant | ||
![]() V-16G2-1C6-K (R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | V | - | Active | 1 (Unlimited) | - | - | - | - | 125V | 16A AC 100mA DC | IP40 | - | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 50,000,000 Cycles | - | - | 250gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D3V012C23K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | D3V | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | IP40 | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | 0.1A | IP00 | 8V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.1A | - | .1A@8VDC | 0.040 (1.0mm) | 125V | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | 2.2 mm | - | 1.2 mm | - | - | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | ||
![]() D2S-01L13-F Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3e+07 cycles | - | - | - | - | - | - | - | 22.8mm | 22.25mm | 6.4mm | - | - | RoHS Compliant | ||
![]() D2S-01L13-FD Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.8mm | 22.25mm | 6.4mm | - | - | RoHS Compliant | ||
![]() D3V0141C23K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 99 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | D3V | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | IP40 | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | IP00 | 8V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | 0.1A | - | .1A@8VDC | 0.062 (1.6mm) | 125V | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | - | 5.6 mm | - | 4 mm | - | - | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | ||
![]() Z-15GD-5-B7 Omron Automation and Safety | 10 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SHL-W255-MR VCTF 1M Omron Automation and Safety | 9 |
| Datasheet | 21 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 10A AC 5A DC | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 10,000,000 Cycles | - | - | 400gf | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.098 (2.5mm) | 0.315 (8.0mm) | 1.300 (33.0mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4A-3116N Omron Automation and Safety | 2399 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | - | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | 150gf | - | - | - | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4A-1107-V-N Omron Automation and Safety | 2564 |
| Datasheet | 2 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | 44mm | 42 mm | Side Roller Plunger | SPDT (DB/DM) | On-Mom | - | 10A | - | 14V | - | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.025 (0.6mm) | 0.094 (2.4mm) | 1.732 (44.0mm) | 500gf | - | 7.5 mm | - | 2.4 mm | - | - | - | - | - | - | - | - | - | 75.5mm | - | RoHS Compliant | ||
![]() ZV2-N-2 Omron Automation and Safety | 2308 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | ZV2 | - | Active | 1 (Unlimited) | - | - | - | - | 125V | 15A AC 500mA DC | IP65 - Dust Tight, Water Resistant | - | - | Screw Terminal | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 10,000,000 Cycles | - | - | 800gf | - | - | - | - | - | - | 0.197 (5.0mm) | - | 0.004 (0.1mm) | 0.080 (2.0mm) | 1.256 (31.9mm) | 240gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4A-2506-N Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2006 | D4A | - | Active | 1 (Unlimited) | EAR99 | - | 8536.50.70.00 | - | 30V | 5A AC 3A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | 44mm | 42 mm | Side Plunger | DPDT (DB/DM) | On-Mom | - | 5A | - | 14V | - | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | 5A | - | 5A@14VDC | 0.201 (5.1mm) | 125V | 0.040 (1.0mm) | 0.094 (2.4mm) | 1.339 (34.0mm) | 500gf | - | 7.5 mm | - | 2.4 mm | - | - | - | - | - | - | - | - | - | 75.5mm | - | RoHS Compliant | ||
![]() D3V1131C4 Omron | In Stock | - | - | - | - | - | - | - | - | Lever | Long Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | Omron Electronics | Type C CEE 7/16 plug 6.3 mm | - | 1pc(s) | - | - | EAR99 | - | 100 | - | Non-Illuminated | Omron | - | 11@250VAC | - | 2.8 | + 105 C | 105 | 372.85@(CSA/UL) | - | 10000000 | - 25 C | -25 | - | Screw Mount | PCB Mount | 0.34 | - | - | - | Steel lever (straight) | Bag | D3V1131C4BYOMI | - | SPDT | - | - | - | N.O./N.C. | - | 1 x On/(On) | 11A | 0.218699 oz | 250 VDC | - | - | - | D3V | - | Active | - | - | D3V-113-1C4 | - | Switches | - | - | - | - | 11 A | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPDT | 0.98 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, EN64058-1, UL1054 | 200000 | Basic / Snap Action Switches | IP40 | - | - | - | - | - | - | RoHS Compliant | ||
![]() V1661CR5 Omron | In Stock | - | - | - | - | - | - | - | - | - | Hinge Roller Lever | 10.3 | 21.9 | 40.2 | Straight | - | - | - | 1pc(s) | - | - | EAR99 | - | - | - | - | - | - | 16@250VAC 8VDC | - | 1.5 | - | 80 | 372.85@(CSA/UL) | - | 50000000 | - | -25 | - | Screw Mount | - | 1.23 | - | - | - | - | Bag | - | - | SPDT | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | V-166-1CR5 | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() V1633C25L Omron | In Stock | - | - | - | - | - | - | - | - | - | Long Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 16@250VAC | - | 2.8 | - | 105 | 372.85@(CSA/UL) | - | 50000000 | - | -25 | - | Screw Mount | - | 0.69 | - | - | - | - | - | - | - | SPST | - | - | - | N.O. | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() V1621C26R Omron | In Stock | - | - | - | - | - | - | - | - | - | Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 16@250VAC | - | 1.5 | - | 105 | 372.85@(CSA/UL) | - | 50000000 | - | -25 | - | Screw Mount | - | 2.45 | - | - | - | - | - | - | - | SPDT | - | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() V-16-1C6 Omron | In Stock | - | - | - | - | - | - | - | 250 | - | Pin Plunger | 10.3 | 15.9 | 29.4 | Straight | - | - | Silver Alloy | - | 250 | 1000VAC | EAR99 | 100000 | - | OMRON CORP | - | OMRON Corporation | V-16-1C6 | 16@250VAC | 0.4 | 0.4 | - | 105 | 372.85@(CSA/UL) | 1.2 | 50000000 | - | -25 | 1 | Screw Mount | Screw | 3.92 | -25C to 105C | 105C | -25C | - | - | - | Active | SPDT | 10.3(mm) | 5.77 | - | N.O./N.C. | N.O./N.C. | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | Quick Connect | - | - | - | - | - | - | 100(Mohm) | - | - | - | 50000000 | SNAP ACTING/LIMIT SWITCH | - | 3.92(N) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 0.78 | 16(A) | - | - | - | - | - | 100000 | - | IP40 | 39.8(mm) | - | - | - | - | 21.9(mm) | RoHS Compliant | ||
![]() V162C26R Omron | In Stock | - | - | - | - | - | - | - | 250 | - | Pin Plunger | 10.3 | 15.9 | 29.4 | Straight | - | - | Silver Alloy | - | 250 | 1000VAC | EAR99 | 100000 | - | - | - | - | - | 16@250VAC | 0.4 | 0.4 | - | 105 | 372.85@(CSA/UL) | 1.2 | 50000000 | - | -25 | 1 | Screw Mount | Screw | 3.92 | -25C to 105C | 105C | -25C | - | - | - | - | SPST | 10.3(mm) | - | - | N.C. | N.C. | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | 100(Mohm) | - | - | - | 50000000 | - | - | 3.92(N) | Quick Connect | - | - | - | - | - | - | - | - | - | - | 0.78 | 16(A) | - | - | - | - | - | 100000 | - | IP40 | 37.8(mm) | - | - | - | - | 21.6(mm) | RoHS Compliant | ||
![]() D3V641C5 Omron | In Stock | - | - | - | - | - | - | - | - | - | Simulated Roller Lever | 10.3 | 15.9 | 29.4 | Straight | - | Type C CEE 7/16 plug 6.3 mm | - | 1pc(s) | - | - | EAR99 | - | - | - | - | - | - | 6@250VAC | - | 1.5 | - | 105 | 186.42@(CSA/UL) | - | 10000000 | - | -25 | - | Screw Mount | - | 1.23 | - | - | - | Roller lever | Bag | - | - | SPDT | - | - | - | N.O./N.C. | - | 1 x On/(On) | 16A | - | - | - | - | - | - | - | Active | - | - | D3V-64-1C5 | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() V-165-2A5 Omron | 139 |
| - | - | - | - | - | - | 250 | Roller | Short Hinge Roller Lever | 10.3 | 15.9 | 29.4 | Straight | Omron Electronics | - | Silver Alloy | - | 250 | 1000VAC | EAR99 | 100000 | 100 | - | Non-Illuminated | Omron | - | 16@250VAC | 0.6 | 0.6 | - | 105 | 372.85@(CSA/UL) | 1.6 | 50000000 | - | -25 | 0.8 | Screw Mount | Screw | 2.35 | -25C to 105C | 105C | -25C | - | - | V1652A5 V-165-2A5BYOMI V1652A5BYOMI | - | SPST | 10.3(mm) | - | Details | N.C. | N.C. | - | - | 0.218699 oz | - | - | - | - | V | - | Active | - | - | - | - | Switches | - | - | - | - | 16 A | Solder | - | - | - | - | - | ON - (OFF) | 100(Mohm) | - | - | - | 50000000 | - | SPST | 2.35(N) | Solder | Snap Action Switches | - | - | - | - | - | - | - | - | - | 0.49 | 16(A) | - | - | - | - | - | 100000 | Basic / Snap Action Switches | IP40 | 37.8(mm) | - | - | - | - | 28(mm) | RoHS Compliant |