- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-2D2G Omron Automation and Safety | 29 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-A1 Omron Electronics Inc-EMC Div | 8900 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | 500mg | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Right Angle | IP40 | - | - | 2A | PC Pin | 125V | - | 12.8mm | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | 2A | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 150gf | 3A | 3A@125VAC | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | 0.5 mm | Actuator Mounted Left Side | - | - | 5.8mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-2A25 Omron Automation and Safety | 29 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 40° | - | - | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1A72 Omron Automation and Safety | 29 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | - | - | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 0.197 (5.0mm) | - | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4N-6231 Omron Automation and Safety | 12 |
| - | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | - | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C62 Omron Automation and Safety | 49 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Lever, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4BFG-B Omron Automation and Safety | 2402 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4TFG-N Omron Automation and Safety | 2322 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-4FBC Omron Automation and Safety | 20 |
| Datasheet | 10 Weeks | Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4NH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | - | Arm Lever | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2A32R Omron Automation and Safety | 5000 |
| Datasheet | - | Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | - | Roller Plunger | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1101gf | - | - | - | - | - | - | 0.080 (2.0mm) | 1.748 (44.4mm) | - | - | - | Reset Function | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-20GQ Omron Automation and Safety | 22 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2007 | A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | - | 17.45 mm | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 400 ~ 625gf | - | - | - | 0.219 (5.6mm) | 250V | 0.008 (0.2mm) | 0.051 (1.3mm) | 0.859 (21.8mm) | 285gf | 6.9 mm | 1.3 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-1227-P Omron Automation and Safety | 2629 |
| Datasheet | 2 Weeks | Cable | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | 250V | - | 40mm | - | 16 mm | Side Rotary, Adjustable Roller | SPDT | On-Mom | 4A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | - | - | 40° | 250V | 3° | 25° | - | 150gf | - | - | Oil Resistant Cable 3m | - | - | 65mm | - | - | RoHS Compliant | - | - | ||
![]() SS-01-ED2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | PC Pin | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 125V | - | - | SPDT | 30V | 30,000,000 Cycles | - | - | 25gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4N-8131 Omron Automation and Safety | 38 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 65mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | 6 mm | - | - | 59mm | 31.5mm | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4V-8107Z Omron Automation and Safety | 2742 |
| Datasheet | 30 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-2DFG-B Omron Automation and Safety | 2090 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | 4P4T, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-2CAS Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4NH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | - | Shaft | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-3HS Omron Electronics Inc-EMC Div | 101 | - | Datasheet | 14 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 2.000002g | - | Silver | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | CSA, UL | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 3A | - | 250V | 3A | 1 | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 180gf | 3A | - | 3A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | 0.6 mm | - | 19.8mm | 19.8mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() X-10GW-B Omron Automation and Safety | 500 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Resin | 63g | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | 17.45mm | unknown | 10A | Screw Terminal | - | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 110gf | - | - | 10A@125VDC | 0.190 (4.8mm) | - | 0.154 (3.9mm) | - | 0.831 (21.1mm) | 14gf | - | 14.3 mm | - | 74.6mm | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS-3GPB Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 7 Weeks | PCB, Screw, Through Hole | Through Hole | - | 1.6g | - | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | - | - | 3A | PC Pin | 125V | - | - | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 3A | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 153gf | 3A | - | 3A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 0.6 mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | - |