- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-10FY-B Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | - | Z | - | Active | 1 (Unlimited) | - | EAR99 | 8536.50.70.00 | 30V | 10A AC/DC | IP00 | - | - | - | Screw Terminal | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | - | SPDT (DB/DM) | On-Mom | 10A | - | 250V | - | - | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 455 ~ 740gf | 10A | - | 10A@250VDC | 0.005 (0.13mm) | 30V | 0.004 (0.1mm) | 0.030 (0.8mm) | 0.625 (15.9mm) | 114gf | 0.93 mm | 0.8 mm | - | - | - | 24.2mm | - | RoHS Compliant | - | ||
![]() D4SL-N2NFA-D Omron Automation and Safety | 2736 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D5C-1DS0 5M Omron Automation and Safety | In Stock | - | Datasheet | 82 Weeks | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2QDA-D Omron Automation and Safety | 2144 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2PDG-D Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2RDG-D Omron Automation and Safety | 2994 |
| - | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2QDG-D Omron Automation and Safety | 2620 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3PDG-D Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | Metal | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 39mm | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.9mm | - | - | RoHS Compliant | IP67 | ||
![]() D4SL-N3PDA-D Omron Automation and Safety | 2283 |
| - | 17 Weeks | - | - | - | - | Metal | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 39mm | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.9mm | - | - | RoHS Compliant | IP67 | ||
![]() Z-15HW22 Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | 8536.50.90.40 | 30V | 15A AC 2A DC | IP00 | - | unknown | 2A | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Roller | - | SPDT | On-Mom | 15A | - | 14V | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 15A | 15A@250VAC | 15A@14VDC | 0.094 (2.4mm) | 250V | 0.018 (0.45mm) | - | 1.188 (30.2mm) | 42gf | - | - | - | - | - | 25.5mm | - | RoHS Compliant | - | ||
![]() TL4024-11102SM-SC1 Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D5B-8023 Omron Automation and Safety | 2361 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | - | - | 30V | 30mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | - | - | Cone | - | SPST-NC | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 20gf | - | - | - | - | - | - | 0.055 (1.4mm) | - | - | - | - | Cable Length 3m | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3NFA-D Omron Automation and Safety | 2853 |
| - | 5 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2014 | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | Panel Disconnect | - | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | - | - | - | - | - | ||
![]() D3V-161-1C24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.90.40 | 30V | 16A AC 10A DC | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | - | SPDT | On-Mom | - | IP00 | - | 250V | 16A | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 100gf | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | 37.8mm | - | 15.9mm | Unknown | RoHS Compliant | - | ||
![]() ZE-NA277-2 Omron Automation and Safety | 36 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | - | ZE | - | Active | 1 (Unlimited) | Screw | EAR99 | 8536.50.70.00 | 125V | 15A AC 500mA DC | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | 86mm | 25.4 mm | Lever, Roller | - | SPDT | On-Mom | 0.5A | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 640gf | - | 15A@250VAC | .5A@125VDC | 0.235 (6.0mm) | 250V | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | 11 mm | 5 mm | - | - | - | 44.5mm | - | Non-RoHS Compliant | Dust Tight, IP65, Water Resistant | ||
![]() D5B-1533 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | - | Panel Mount | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | - | - | 30V | 30mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | - | - | Spring, Wire | - | SPST-NC | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 5.000gf | - | - | - | - | - | - | 0.551 (14.0mm) | - | - | - | - | Cable Length 3m | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15HD-B Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | 30V | 15A AC 2A DC | IP00 | - | - | - | Screw Terminal | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | 20,000,000 Cycles | - | - | 200 ~ 285gf | - | - | - | 0.062 (1.6mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 0.846 (21.5mm) | 114gf | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15GS55-MR 0.5M Omron Automation and Safety | 49 |
| Datasheet | 9 Weeks | - | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | - | Z | - | Active | 1 (Unlimited) | - | - | - | 30V | 15A AC 6A DC | IP62 | - | - | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | 20,000,000 Cycles | - | - | 250 ~ 350gf | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 114gf | - | - | Cable Length 0.5m | - | - | - | - | RoHS Compliant | - | ||
![]() Z-15GK355-MD 1M Omron Automation and Safety | 29 |
| Datasheet | 15 Weeks | - | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | - | - | 30V | 15A AC 6A DC | IP62 | - | - | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | 20,000,000 Cycles | - | - | 540gf | - | - | - | 0.138 (3.5mm) | - | 0.002 (0.05mm) | 0.094 (2.4mm) | 1.488 (37.8mm) | 114gf | - | - | Cable Length 1m | - | - | - | - | RoHS Compliant | - | ||
![]() WLG2-55LD-M1GJ 3M Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |